U.S. Tsubaki Power Transmission, LLC No. 80 - 1" Pitch - QD® Sprockets 80SF48

Description
No. 80, B Style, QD Bushing All dimensions are nominal values and for reference only
Description
No. 80, B Style, QD Bushing All dimensions are nominal values and for reference only

Suppliers

Company
Product
Description
Supplier Links
No. 80 - 1
Wheeling, IL, United States
No. 80 - 1" Pitch - QD® Sprockets
80SF48
No. 80 - 1" Pitch - QD® Sprockets 80SF48
No. 80, B Style, QD Bushing All dimensions are nominal values and for reference only

No. 80, B Style, QD Bushing
All dimensions are nominal values and for reference only

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category ANSI Roller Chain Sprockets
Product Number 80SF48
Product Name No. 80 - 1" Pitch - QD® Sprockets
Pitch 80 (1")
Hub Style Type B (Hub One Side)
Number of Teeth 48
Bore 2.94 inch (74.63 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Taper Bore Sprockets No.50 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 50 (5/8")
Hub Style Type B (Hub One Side)
Number of Teeth 12 to 30
View Details
40 Teeth, 0.370
Specs
Pitch 0.185 (SIZE 19)
Material Plastic; Plastic
Number of Teeth 40
View Details
STOCK SPROCKETS - 120B35 - Joint Way International, Inc.
Joint Way International, Inc.
Specs
Pitch 80 (1"); 120 (1 1/2")
Number of Teeth 35
O.D. 17.57 inch (446 mm)
View Details
Heavy Duty Extended Pitch Sprocket Idlers - AG2566-4AF - Aetna Bearing Company
Specs
Number of Teeth 8
Bore 0.6300 inch (16 mm)
Hub Diameter 1.03 inch (26.19 mm)
View Details