U.S. Tsubaki Power Transmission, LLC No. 80 - 1" Pitch - Plain Bore Sprockets 80B36

Description
No. 80, B Style, 1.188" plain bore All dimensions are nominal values and for reference only
Description
No. 80, B Style, 1.188" plain bore All dimensions are nominal values and for reference only

Suppliers

Company
Product
Description
Supplier Links
No. 80 - 1
Wheeling, IL, United States
No. 80 - 1" Pitch - Plain Bore Sprockets
80B36
No. 80 - 1" Pitch - Plain Bore Sprockets 80B36
No. 80, B Style, 1.188" plain bore All dimensions are nominal values and for reference only

No. 80, B Style, 1.188" plain bore
All dimensions are nominal values and for reference only

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category ANSI Roller Chain Sprockets
Product Number 80B36
Product Name No. 80 - 1" Pitch - Plain Bore Sprockets
Pitch 80 (1")
Material Steel - Hardened
Hub Style Type B (Hub One Side)
Number of Teeth 36
Bore 1.19 inch (30.18 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Double Single Sprockets &Single Type C Sprockets No.50 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 50 (5/8")
Material Steel
Hub Style Type A (Hubless); Type C (Hub Both Sides)
View Details
0.1475 Pitch, 13 Teeth, 0.1875
Specs
Pitch Miniature (0.1475")
Material Nylatron GS
Number of Teeth 13
View Details
LSB Sprockets -  - Linn Gear Co.
Linn Gear Co.
Specs
Pitch Subminiature (<0.1475") (optional feature); Miniature (0.1475") (optional feature); 25 (1/4") (optional feature); 35 (3/8") (optional feature); 41 (1/2") (optional feature); 40 (1/2") (optional feature); 50 (5/8") (optional feature); 60 (3/4") (optional feature); 80 (1") (optional feature); 100 (1 1/4") (optional feature); 120 (1 1/2") (optional feature); 140 (1 3/4") (optional feature); 160 (2") (optional feature); 180 (2 1/4") (optional feature); 200 (2 1/2") (optional feature); 240 (3") (optional feature); 320 (4") (optional feature); 400 (5") (optional feature)
Material Steel - Hardened; Steel - Stainless; Steel
Hub Style Type A (Hubless) (optional feature); Type B (Hub One Side) (optional feature)
View Details
Roller Chain Sprockets - 10219-AA - Torque Transmission
Specs
Pitch 14 / 1.123
Shaft Mounting Set Screw
Number of Teeth 14
View Details