U.S. Tsubaki Power Transmission, LLC Sprocket Number 925R 925RC10

Description
All dimensions are nominal values and for reference only
Description
All dimensions are nominal values and for reference only

Suppliers

Company
Product
Description
Supplier Links
Sprocket Number 925R - 925RC10 - U.S. Tsubaki Power Transmission, LLC
Wheeling, IL, United States
Sprocket Number 925R
925RC10
Sprocket Number 925R 925RC10
All dimensions are nominal values and for reference only

All dimensions are nominal values and for reference only

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category ANSI Roller Chain Sprockets
Product Number 925RC10
Product Name Sprocket Number 925R
Pitch 9.000 in
Hub Style Type C (Hub Both Sides)
Number of Teeth 10
Bore 3.94 inch (100 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Stock Sprockets No.80-2 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 80 (1")
Hub Style Type B (Hub One Side); Type C (Hub Both Sides)
Number of Teeth 10 to 95
View Details
6 Teeth, 0.1875
Specs
Pitch 0.353 (SIZE 17)
Material Metal
Number of Teeth 6
View Details
Sprockets -  - Linn Gear Co.
Linn Gear Co.
Specs
Pitch Subminiature (<0.1475") (optional feature); Miniature (0.1475") (optional feature); 25 (1/4") (optional feature); 35 (3/8") (optional feature); 41 (1/2") (optional feature); 40 (1/2") (optional feature); 50 (5/8") (optional feature); 60 (3/4") (optional feature); 80 (1") (optional feature); 100 (1 1/4") (optional feature); 120 (1 1/2") (optional feature); 140 (1 3/4") (optional feature); 160 (2") (optional feature); 180 (2 1/4") (optional feature); 200 (2 1/2") (optional feature); 240 (3") (optional feature); 320 (4") (optional feature); 400 (5") (optional feature)
Material Steel - Hardened; Steel - Stainless; Steel
Hub Style Type A (Hubless) (optional feature); Type B (Hub One Side) (optional feature)
View Details
Roller Chain Sprockets - 10780 - Torque Transmission
Specs
Pitch 42 / 3.345
Number of Teeth 42
Bore 0.3937 inch (10 mm)
View Details