U.S. Tsubaki Power Transmission, LLC No. 80 - 1" Pitch - TAPER-LOCK® Sprockets 80BTL21

Description
No. 80, Taper Lock® All dimensions are nominal values and for reference only
Description
No. 80, Taper Lock® All dimensions are nominal values and for reference only

Suppliers

Company
Product
Description
Supplier Links
No. 80 - 1
Wheeling, IL, United States
No. 80 - 1" Pitch - TAPER-LOCK® Sprockets
80BTL21
No. 80 - 1" Pitch - TAPER-LOCK® Sprockets 80BTL21
No. 80, Taper Lock® All dimensions are nominal values and for reference only

No. 80, Taper Lock®
All dimensions are nominal values and for reference only

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category ANSI Roller Chain Sprockets
Product Number 80BTL21
Product Name No. 80 - 1" Pitch - TAPER-LOCK® Sprockets
Pitch 80 (1")
Material Steel - Hardened
Hub Style Type B (Hub One Side)
Number of Teeth 21
Bore 2.5 inch (63.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

0.375 (#35) Pitch, 36 Teeth, 0.625
Specs
Pitch 35 (3/8")
Material Nylatron GS
Number of Teeth 36
View Details
Stock Sprockets No.160-2 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 160 (2")
Hub Style Type B (Hub One Side); Type C (Hub Both Sides)
Number of Teeth 13 to 60
View Details
48T, 25P Sprocket - 1475 - Tiny-Clutch | Helander Products, Inc.
Tiny-Clutch | Helander Products, Inc.
Specs
Pitch 25 (1/4")
Material Steel
Hub Style Type A (Hubless)
View Details
Detachable Link Sprocket Idlers - AG2426-F - Aetna Bearing Company
Specs
Number of Teeth 6
Bore 0.7690 inch (19.53 mm)
Hub Diameter 0.9000 inch (22.86 mm)
View Details