U.S. Tsubaki Power Transmission, LLC No. 80 - 1" Pitch - Finished Bore Sprockets 80B9F-1D

Description
No. 80, B Style, 1.250" Finished Bore All dimensions are nominal values and for reference only
Description
No. 80, B Style, 1.250" Finished Bore All dimensions are nominal values and for reference only

Suppliers

Company
Product
Description
Supplier Links
No. 80 - 1
Wheeling, IL, United States
No. 80 - 1" Pitch - Finished Bore Sprockets
80B9F-1D
No. 80 - 1" Pitch - Finished Bore Sprockets 80B9F-1D
No. 80, B Style, 1.250" Finished Bore All dimensions are nominal values and for reference only

No. 80, B Style, 1.250" Finished Bore
All dimensions are nominal values and for reference only

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category ANSI Roller Chain Sprockets
Product Number 80B9F-1D
Product Name No. 80 - 1" Pitch - Finished Bore Sprockets
Pitch 80 (1")
Material Steel - Hardened
Hub Style Type B (Hub One Side)
Number of Teeth 9
Bore 1.25 inch (31.75 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Stock Sprockets No.120-2 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 120 (1 1/2")
Hub Style Type B (Hub One Side); Type C (Hub Both Sides)
Number of Teeth 11 to 60
View Details
0.1475 Pitch, 10 Teeth, 0.125
Specs
Pitch Miniature (0.1475")
Number of Teeth 10
Bore 0.1250 inch (3.17 mm)
View Details
Sprockets - CS6002 - Fenner Drives
Fenner Drives
Specs
Pitch 3.14
Material Plastic Teeth with Metal Insert
Idler Bearing Ball Bearing
View Details