Switch SPDT x 2 Chassis Mount
LIMIT SWITCH SPDT, 250VAC, 10A; Limit Switch Actuator:Roller Plunger; Contact Configuration:SPDT; Contact Current AC Max:10A; Contact Voltage AC Max:250V; Operating Force Max:14.71N; Product Range:-; Contact Current DC Max:- RoHS Compliant: Yes
SWITCH SNAP ACTION SPDT 10A 125V
Limit Switches 2 ROLLER PLNGR 4 CONDUIT
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Rotary Limit Switches | Limit Switches | Linear Limit Switches | Limit Switches |
| Product Number | Z12554-ND | 38B1205 | VB-2221 | VB-2221 |
| Product Name | Limit Switches | Limit Switch Spdt, 250Vac, 10A; Limit Switch Actuator Omron Industrial Automation | Switches - Limit Switches | Limit Switches |
| Contact Type | Momentary Contact | |||
| Switch Configuration | Single Pole, Double Throw (SPDT); SPDT x 2 | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT); SPDT x 2 | |
| Connections | Screw Terminal; Screw Terminal | |||
| Operating Temp | -10 to 80 C (14 to 176 F) | |||
| Maximum Current Rating | 0.6000 to 10 amps | 10 amps | 10 amps | 10 amps |