ValueTronics International, Inc. Frequency Meter R532A

Description
The R532A is a 40 GHz Frequency Meter from Agilent. Frequency meters displays the frequency of a signal. There are many types of meters that go up to 50 GHz or more. Additional Features: Easy-to-use Reliable meter to measure frequency accurately Direct reading frequency meter Measures from 26.5 GHz to 40.0 GHz in calibrated increments of 10 MHz Long scales and numerous calibration marks provide high resolution with frequency read directly in GHz Overall accuracy is 0.120% Waveguide: WR28 Equivalent Flange: UG-599
Description
The R532A is a 40 GHz Frequency Meter from Agilent. Frequency meters displays the frequency of a signal. There are many types of meters that go up to 50 GHz or more. Additional Features: Easy-to-use Reliable meter to measure frequency accurately Direct reading frequency meter Measures from 26.5 GHz to 40.0 GHz in calibrated increments of 10 MHz Long scales and numerous calibration marks provide high resolution with frequency read directly in GHz Overall accuracy is 0.120% Waveguide: WR28 Equivalent Flange: UG-599

Suppliers

Company
Product
Description
Supplier Links
Frequency Meter - R532A - ValueTronics International, Inc.
Elgin, IL, USA
Frequency Meter
R532A
Frequency Meter R532A
The R532A is a 40 GHz Frequency Meter from Agilent. Frequency meters displays the frequency of a signal. There are many types of meters that go up to 50 GHz or more. Additional Features: Easy-to-use Reliable meter to measure frequency accurately Direct reading frequency meter Measures from 26.5 GHz to 40.0 GHz in calibrated increments of 10 MHz Long scales and numerous calibration marks provide high resolution with frequency read directly in GHz Overall accuracy is 0.120% Waveguide: WR28 Equivalent Flange: UG-599

The R532A is a 40 GHz Frequency Meter from Agilent. Frequency meters displays the frequency of a signal. There are many types of meters that go up to 50 GHz or more.

Additional Features:

  • Easy-to-use
  • Reliable meter to measure frequency accurately
  • Direct reading frequency meter
  • Measures from 26.5 GHz to 40.0 GHz in calibrated increments of 10 MHz
  • Long scales and numerous calibration marks provide high resolution with frequency read directly in GHz
  • Overall accuracy is 0.120%
  • Waveguide: WR28
  • Equivalent Flange: UG-599
Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Frequency Meters
Product Number R532A
Product Name Frequency Meter
Frequency Range 4.00E10 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Analog Power Meters - A73694-000 - TE Connectivity
Specs
Phase Single Phase
Display Type Analog
View Details
Multimeters - 7476772 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Handheld
Display Type Digital
View Details
Multimeter - DM-820A-C - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Form Factor Handheld
Display Type Digital
Options & Features Battery powered
View Details
2 suppliers
Pointer Frequency Meter - SiFM Series - Sifam Tinsley UK
Specs
Form Factor Panel Mount
Display Type Analog
Frequency Range 45 to 440 Hz
View Details