ValueTronics International, Inc. Frequency Meter 537A

Description
The 537A is a 12.4 GHz Frequency Meter from Agilent. Frequency meters displays the frequency of a signal. There are many types of meters that go up to 50 GHz or more. Additional Features: Frequency Meter 3.7 - 12.4 GHz The Agilent 537A direct-reading frequency meter measures frequencies from 3.7 to 12.5 GHz quickly and accurately. Its long scale length and numerous calibration marks provide high resolution. This is particularly useful when measuring frequency differences or small frequency changes. Frequency is read directly in GHz so interpolation or charts are not required.
Datasheet
Description
The 537A is a 12.4 GHz Frequency Meter from Agilent. Frequency meters displays the frequency of a signal. There are many types of meters that go up to 50 GHz or more. Additional Features: Frequency Meter 3.7 - 12.4 GHz The Agilent 537A direct-reading frequency meter measures frequencies from 3.7 to 12.5 GHz quickly and accurately. Its long scale length and numerous calibration marks provide high resolution. This is particularly useful when measuring frequency differences or small frequency changes. Frequency is read directly in GHz so interpolation or charts are not required.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Frequency Meter - 537A - ValueTronics International, Inc.
Elgin, IL, USA
Frequency Meter
537A
Frequency Meter 537A
The 537A is a 12.4 GHz Frequency Meter from Agilent. Frequency meters displays the frequency of a signal. There are many types of meters that go up to 50 GHz or more. Additional Features: Frequency Meter 3.7 - 12.4 GHz The Agilent 537A direct-reading frequency meter measures frequencies from 3.7 to 12.5 GHz quickly and accurately. Its long scale length and numerous calibration marks provide high resolution. This is particularly useful when measuring frequency differences or small frequency changes. Frequency is read directly in GHz so interpolation or charts are not required.

The 537A is a 12.4 GHz Frequency Meter from Agilent. Frequency meters displays the frequency of a signal. There are many types of meters that go up to 50 GHz or more.

Additional Features:

  • Frequency Meter 3.7 - 12.4 GHz

The Agilent 537A direct-reading frequency meter measures frequencies from 3.7 to 12.5 GHz quickly and accurately. Its long scale length and numerous calibration marks provide high resolution. This is particularly useful when measuring frequency differences or small frequency changes. Frequency is read directly in GHz so interpolation or charts are not required.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Frequency Meters
Product Number 537A
Product Name Frequency Meter
Frequency Range 1.24E10 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Analog Power Meters - A73694-000 - TE Connectivity
Specs
Phase Single Phase
Display Type Analog
View Details
Multimeters - 7403526 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Handheld
Display Type Digital
Standards and Certifications RoHS
View Details
Pointer Frequency Meter - SiFM Series - Sifam Tinsley UK
Specs
Form Factor Panel Mount
Display Type Analog
Frequency Range 45 to 440 Hz
View Details
Brighton Electronics, Inc.
Specs
Form Factor Handheld
Display Type Digital
Options & Features Battery powered
View Details