Heyco Products, Inc. Liquid Tight Conduit 8431

Description
Liquid Tight Conduit
Request a Quote Datasheet
Description
Liquid Tight Conduit
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquid Tight Conduit - 8431 - bisco industries
Anaheim, CA, United States
Liquid Tight Conduit
8431
Liquid Tight Conduit 8431
Liquid Tight Conduit

Liquid Tight Conduit

Supplier's Site Datasheet
Heyco 8431 Liquid Tight Conduit 1/2
Chanhassen, MN, United States
Heyco 8431 Liquid Tight Conduit 1/2" UL Type B Flexible 100 FT Pack Gray
27201
Heyco 8431 Liquid Tight Conduit 1/2" UL Type B Flexible 100 FT Pack Gray 27201
Heyco 8431 Liquid Tight Conduit Category: Tubing & Conduit Manufacturer: Heyco Smooth inner surface allows quick feeding of wires Non-metallic, gray PVC material Suitable for indoor or outdoor useMeets UL type B ratings CSA certified for 3/8" to 2" sizes Use fittings to make liquid tight connection Typical O.D. (in): 0.83 Typical I.D. (in): 0.63
  • Heyco 8431 Liquid Tight Conduit
  • Category: Tubing & Conduit
  • Manufacturer: Heyco
  • Smooth inner surface allows quick feeding of wires
  • Non-metallic, gray PVC material
  • Suitable for indoor or outdoor useMeets UL type B ratings
  • CSA certified for 3/8" to 2" sizes
  • Use fittings to make liquid tight connection
  • Typical O.D. (in): 0.83
  • Typical I.D. (in): 0.63
Supplier's Site Datasheet

Technical Specifications

  bisco industries Waytek, Inc.
Product Category Electrical Conduit Electrical Conduit
Product Number 8431 27201
Product Name Liquid Tight Conduit Heyco 8431 Liquid Tight Conduit 1/2" UL Type B Flexible 100 FT Pack Gray
Features LiquidTight LiquidTight
Unlock Full Specs
to access all available technical data

Similar Products

Convoluted Tubing, FEP - BCF - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material FEP
Flexibility Flexible
Size 0.1810 to 1.5 inch (4.6 to 38.1 mm)
View Details
Conduit - 5132376 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Plastic
Conduit Type Contractor pack
View Details
Cable Conduit - 2500180-1 - TE Connectivity
Specs
Size 0.4600 inch (11.68 mm)
Temperature Rating -40 to 257 F (-40 to 125 C)
View Details