Heyco Products, Inc. Liquid Tight Conduit 8432

Description
Liquid Tight Conduit
Request a Quote Datasheet
Description
Liquid Tight Conduit
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquid Tight Conduit - 8432 - bisco industries
Anaheim, CA, United States
Liquid Tight Conduit
8432
Liquid Tight Conduit 8432
Liquid Tight Conduit

Liquid Tight Conduit

Supplier's Site Datasheet
Heyco 8432 Liquid Tight Conduit 3/4
Chanhassen, MN, United States
Heyco 8432 Liquid Tight Conduit 3/4" UL Type B Flexible 100 FT Pack Gray
27202
Heyco 8432 Liquid Tight Conduit 3/4" UL Type B Flexible 100 FT Pack Gray 27202
Heyco 8432 Liquid Tight Conduit Category: Tubing & Conduit Manufacturer: Heyco Smooth inner surface allows quick feeding of wires Non-metallic, gray PVC material Suitable for indoor or outdoor use Meets UL type B ratings Use fittings to make liquid tight connection Typical O.D. (in): 1.04 Typical I.D. (in): 0.83
  • Heyco 8432 Liquid Tight Conduit
  • Category: Tubing & Conduit
  • Manufacturer: Heyco
  • Smooth inner surface allows quick feeding of wires
  • Non-metallic, gray PVC material
  • Suitable for indoor or outdoor use
  • Meets UL type B ratings
  • Use fittings to make liquid tight connection
  • Typical O.D. (in): 1.04
  • Typical I.D. (in): 0.83
Supplier's Site Datasheet

Technical Specifications

  bisco industries Waytek, Inc.
Product Category Electrical Conduit Electrical Conduit
Product Number 8432 27202
Product Name Liquid Tight Conduit Heyco 8432 Liquid Tight Conduit 3/4" UL Type B Flexible 100 FT Pack Gray
Features LiquidTight LiquidTight
Unlock Full Specs
to access all available technical data

Similar Products

Type ABRH - Heavy Wall Flex Conduit -  - Electri-Flex Company
Specs
Material Aluminum
Size 0.3750 inch (9.52 mm)
Units English Size
View Details
Quick-Mounting System for Polyflex PA 6 Conduit - Conduit Gland Straight - Altech Corp.
Specs
Material Polyamide 6
Flexibility Rigid
Units Metric Size
View Details
Convoluted Tubing, E-TFE/TEFZEL - BCZ - BRIM Electronics, Inc.
Specs
Material E-TFE/TEFZEL
Flexibility Flexible
Size 0.1810 to 1.5 inch (4.6 to 38.1 mm)
View Details