AFC Cable Systems, Inc. AFC Cable Systems 160-016 Non-Metallic Electrical Tubing, 1/2", 100FT, Black 160-016

Description
Ideal for covering wires and fiber optic cables high vibration areas. AFC Cable Systems 160-016 Non-Metallic Electrical Tubing Category: Tubing & Conduit Manufacturer: AFC Cable Systems Highly flexible black PVC material Resistant to oil, water and corrosion UL recognized under component program Max. Temperature Rating: 60°C (140°F) CSA certified for 3/8" to 2" sizes VW-1 Flammability Nominal Size: 1/2 Spool Size: 100' Typical O.D. (in): .83 Typical I.D. (in): .63Black
Request a Quote Datasheet
Description
Ideal for covering wires and fiber optic cables high vibration areas. AFC Cable Systems 160-016 Non-Metallic Electrical Tubing Category: Tubing & Conduit Manufacturer: AFC Cable Systems Highly flexible black PVC material Resistant to oil, water and corrosion UL recognized under component program Max. Temperature Rating: 60°C (140°F) CSA certified for 3/8" to 2" sizes VW-1 Flammability Nominal Size: 1/2 Spool Size: 100' Typical O.D. (in): .83 Typical I.D. (in): .63Black
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AFC Cable Systems 160-016 Non-Metallic Electrical Tubing, 1/2
Chanhassen, MN, United States
AFC Cable Systems 160-016 Non-Metallic Electrical Tubing, 1/2", 100FT, Black
27212
AFC Cable Systems 160-016 Non-Metallic Electrical Tubing, 1/2", 100FT, Black 27212
Ideal for covering wires and fiber optic cables high vibration areas. AFC Cable Systems 160-016 Non-Metallic Electrical Tubing Category: Tubing & Conduit Manufacturer: AFC Cable Systems Highly flexible black PVC material Resistant to oil, water and corrosion UL recognized under component program Max. Temperature Rating: 60°C (140°F) CSA certified for 3/8" to 2" sizes VW-1 Flammability Nominal Size: 1/2 Spool Size: 100' Typical O.D. (in): .83 Typical I.D. (in): .63Black

Ideal for covering wires and fiber optic cables high vibration areas.

  • AFC Cable Systems 160-016 Non-Metallic Electrical Tubing
  • Category: Tubing & Conduit
  • Manufacturer: AFC Cable Systems
  • Highly flexible black PVC material
  • Resistant to oil, water and corrosion
  • UL recognized under component program
  • Max. Temperature Rating: 60°C (140°F)
  • CSA certified for 3/8" to 2" sizes
  • VW-1 Flammability
  • Nominal Size: 1/2
  • Spool Size: 100'
  • Typical O.D. (in): .83
  • Typical I.D. (in): .63Black
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Electrical Conduit
Product Number 27212
Product Name AFC Cable Systems 160-016 Non-Metallic Electrical Tubing, 1/2", 100FT, Black
Material PVC & CPVC;

PVC

Unlock Full Specs
to access all available technical data

Similar Products

Cable Conduit - 2500182-3 - TE Connectivity
Specs
Size 0.8800 inch (22.35 mm)
Temperature Rating -40 to 257 F (-40 to 125 C)
View Details
Type CEA - Zero Halogen Flexible Conduit -  - Electri-Flex Company
Specs
Material Steel
Flexibility Flexible
Size 0.5000 inch (12.7 mm)
View Details