AFC Cable Systems, Inc. AFC Cable Systems NMLT-75KON Liquid Tight Conduit, 3/4", Straight, Non-Metallic NMLT-75KON

Description
AFC Cable Systems NMLT-75KON Liquid Tight Conduit Category: Tubing & Conduit Fittings Manufacturer: AFC Cable Systems Nylon Material Push conduit into the fitting and tighten sealing nut Suitable for indoor or outdoor useEasy Assembly UL - 176°F (80°C) dry 140°F (60°C) wet 158°F (70°C) oil resistant CSA - 167°F (75°C) 0°F (-18°C) Straight-in Type 3/4 ID 3/4 Thread Size
Request a Quote Datasheet
Description
AFC Cable Systems NMLT-75KON Liquid Tight Conduit Category: Tubing & Conduit Fittings Manufacturer: AFC Cable Systems Nylon Material Push conduit into the fitting and tighten sealing nut Suitable for indoor or outdoor useEasy Assembly UL - 176°F (80°C) dry 140°F (60°C) wet 158°F (70°C) oil resistant CSA - 167°F (75°C) 0°F (-18°C) Straight-in Type 3/4 ID 3/4 Thread Size
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AFC Cable Systems NMLT-75KON Liquid Tight Conduit, 3/4
Chanhassen, MN, United States
AFC Cable Systems NMLT-75KON Liquid Tight Conduit, 3/4", Straight, Non-Metallic
27242
AFC Cable Systems NMLT-75KON Liquid Tight Conduit, 3/4", Straight, Non-Metallic 27242
AFC Cable Systems NMLT-75KON Liquid Tight Conduit Category: Tubing & Conduit Fittings Manufacturer: AFC Cable Systems Nylon Material Push conduit into the fitting and tighten sealing nut Suitable for indoor or outdoor useEasy Assembly UL - 176°F (80°C) dry 140°F (60°C) wet 158°F (70°C) oil resistant CSA - 167°F (75°C) 0°F (-18°C) Straight-in Type 3/4 ID 3/4 Thread Size
  • AFC Cable Systems NMLT-75KON Liquid Tight Conduit
  • Category: Tubing & Conduit Fittings
  • Manufacturer: AFC Cable Systems
  • Nylon Material
  • Push conduit into the fitting and tighten sealing nut
  • Suitable for indoor or outdoor useEasy Assembly
  • UL - 176°F (80°C) dry 140°F (60°C) wet 158°F (70°C) oil resistant
  • CSA - 167°F (75°C) 0°F (-18°C)
  • Straight-in Type
  • 3/4 ID
  • 3/4 Thread Size
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Electrical Conduit
Product Number 27242
Product Name AFC Cable Systems NMLT-75KON Liquid Tight Conduit, 3/4", Straight, Non-Metallic
Size 0.7500 inch (19.05 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Conduit - 1-2500181-5 - TE Connectivity
Specs
Size 0.7400 inch (18.8 mm)
Temperature Rating -40 to 221 F (-40 to 105 C)
View Details
Type BR - Blue Ribbon Steel Conduit -  - Electri-Flex Company
Specs
Material Steel
Size 4 inch (102 mm)
Units English Size
View Details
Convoluted Tubing, FEP - BCF - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material FEP
Flexibility Flexible
Size 0.1810 to 1.5 inch (4.6 to 38.1 mm)
View Details