Heyco Products, Inc. Liquid Tight Conduit 8433

Description
Liquid Tight Conduit
Request a Quote Datasheet
Description
Liquid Tight Conduit
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquid Tight Conduit - 8433 - bisco industries
Anaheim, CA, United States
Liquid Tight Conduit
8433
Liquid Tight Conduit 8433
Liquid Tight Conduit

Liquid Tight Conduit

Supplier's Site Datasheet
Heyco 8443 Liquid Tight Conduit 1
Chanhassen, MN, United States
Heyco 8443 Liquid Tight Conduit 1" UL Type B Flexible 100 FT Pack Gray
27203
Heyco 8443 Liquid Tight Conduit 1" UL Type B Flexible 100 FT Pack Gray 27203
Heyco 8433 Liquid Tight Conduit Category: Tubing & Conduit Manufacturer: Heyco Smooth inner surface allows quick feeding of wires Non-metallic, gray PVC material Suitable for indoor or outdoor use Meets UL type B ratings Use fittings to make liquid tight connection Typical O.D. (in): 1.30 Typical I.D. (in): 1.05
  • Heyco 8433 Liquid Tight Conduit
  • Category: Tubing & Conduit
  • Manufacturer: Heyco
  • Smooth inner surface allows quick feeding of wires
  • Non-metallic, gray PVC material
  • Suitable for indoor or outdoor use
  • Meets UL type B ratings
  • Use fittings to make liquid tight connection
  • Typical O.D. (in): 1.30
  • Typical I.D. (in): 1.05
Supplier's Site Datasheet

Technical Specifications

  bisco industries Waytek, Inc.
Product Category Electrical Conduit Electrical Conduit
Product Number 8433 27203
Product Name Liquid Tight Conduit Heyco 8443 Liquid Tight Conduit 1" UL Type B Flexible 100 FT Pack Gray
Features LiquidTight LiquidTight
Unlock Full Specs
to access all available technical data

Similar Products

Type ABR - Aluminum Blue Ribbon Conduit -  - Electri-Flex Company
Specs
Material Aluminum
Size 1 inch (25.4 mm)
Units English Size
View Details
100PCS Straight Conduit Fitting M32x1.5 thread and fitting for 34mm - MIL-32-CF - Shenzhen Milvent Technology Co., Limited
Specs
Material Polyethylene (PE) or HDPE
Size 1.5 inch (38.1 mm)
View Details
Convoluted Tubing, E-TFE/TEFZEL - BCZ - BRIM Electronics, Inc.
Specs
Material E-TFE/TEFZEL
Flexibility Flexible
Size 0.1810 to 1.5 inch (4.6 to 38.1 mm)
View Details