AFC Cable Systems, Inc. AFC Cable Systems NMLT-100KON Liquid Tight Conduit, 1", Straight, Non-Metallic NMLT-100KON

Description
AFC Cable Systems NMLT-100KON Liquid Tight Conduit Category: Tubing & Conduit Fittings Manufacturer: AFC Cable Systems Nylon Material Push conduit into the fitting and tighten sealing nut Suitable for indoor or outdoor use Easy Assembly UL - 176°F (80°C) dry 140°F (60°C) wet 158°F (70°C) oil resistant CSA - 167°F (75°C) 0°F (-18°C) Straight-in Type 1 ID 1 NPT thread size
Request a Quote Datasheet
Description
AFC Cable Systems NMLT-100KON Liquid Tight Conduit Category: Tubing & Conduit Fittings Manufacturer: AFC Cable Systems Nylon Material Push conduit into the fitting and tighten sealing nut Suitable for indoor or outdoor use Easy Assembly UL - 176°F (80°C) dry 140°F (60°C) wet 158°F (70°C) oil resistant CSA - 167°F (75°C) 0°F (-18°C) Straight-in Type 1 ID 1 NPT thread size
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AFC Cable Systems NMLT-100KON Liquid Tight Conduit, 1
Chanhassen, MN, United States
AFC Cable Systems NMLT-100KON Liquid Tight Conduit, 1", Straight, Non-Metallic
27243
AFC Cable Systems NMLT-100KON Liquid Tight Conduit, 1", Straight, Non-Metallic 27243
AFC Cable Systems NMLT-100KON Liquid Tight Conduit Category: Tubing & Conduit Fittings Manufacturer: AFC Cable Systems Nylon Material Push conduit into the fitting and tighten sealing nut Suitable for indoor or outdoor use Easy Assembly UL - 176°F (80°C) dry 140°F (60°C) wet 158°F (70°C) oil resistant CSA - 167°F (75°C) 0°F (-18°C) Straight-in Type 1 ID 1 NPT thread size
  • AFC Cable Systems NMLT-100KON Liquid Tight Conduit
  • Category: Tubing & Conduit Fittings
  • Manufacturer: AFC Cable Systems
  • Nylon Material
  • Push conduit into the fitting and tighten sealing nut
  • Suitable for indoor or outdoor use
  • Easy Assembly
  • UL - 176°F (80°C) dry 140°F (60°C) wet 158°F (70°C) oil resistant
  • CSA - 167°F (75°C) 0°F (-18°C)
  • Straight-in Type
  • 1 ID
  • 1 NPT thread size
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Electrical Conduit
Product Number 27243
Product Name AFC Cable Systems NMLT-100KON Liquid Tight Conduit, 1", Straight, Non-Metallic
Size 1 inch (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Conduit - 2500181-1 - TE Connectivity
Specs
Size 0.4600 inch (11.68 mm)
Temperature Rating -40 to 221 F (-40 to 105 C)
View Details
Type EMS - EMI/RFI Shielded Flexible Conduit -  - Electri-Flex Company
Specs
Material Bronze
Flexibility Flexible
Size 0.5000 inch (12.7 mm)
View Details
Convoluted Tubing, TFE - BCT - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material TFE
Flexibility Flexible
Size 0.1810 to 1.75 inch (4.6 to 44.45 mm)
View Details