Additional Specifications SDS
Base Oil Mineral
Color Amber
Container Size 4 Oz. Tube
Country of Origin USA
DFARS Specialty Metals COTS-Exempt
Description O-Ring Lube - Barium Grease - 4 OZ
ECCN EAR99
For Use On Seals, O-Rings, Pump Packing, Valves
Lubricant Type Grease
Melting Temperature 410 F
NL GI Viscosity Grade 2
REACH REACH (EC 1907/2006) (06/25/2020, 209 SVHC) Compliant
RoHS RoHS 3 (2015/863/EU) Compliant
Sage Subcategory Number W264
Schedule B 271019.3080
Shipping Wt. 0.5 Lb (0.23 Kg)
Synthetic Oil Composition Non-Silicone
Temperature Range 0 to 300 F
Thickener Barium
USMCA Qualifying No
| Petersen Products Co. | |
|---|---|
| Product Category | O-rings |
| Product Number | 971-5100-001 |
| Product Name | O-Ring Lube - Barium Grease |