VAST STOCK CO., LIMITED Datasheets for IC Voltage Regulators

IC voltage regulators are three-terminal devices that provide a constant DC output voltage that is independent of the input voltage, output load current, and temperature. IC voltage regulators are used in power supplies that hold their output voltage constant over a wide range of load variations.
IC Voltage Regulators: Learn more

Page: 1 10 20 30 40 50 55 56 57 58 59 60 61 62 63 64 65 66 67 70 80
Product Name Notes
Switching Controllers 1.8V Step-Down PWM
Switching Controllers 1.8V Step-Up 2.4%
Switching Controllers 2.0V Step-Down PWM
Switching Controllers 2.0V Step-Up 2.4%
Switching Controllers 2.1V Step-Down PWM
Switching Controllers 2.5V Step-Down PWM
Switching Controllers 2.7V Step-Down PWM
Switching Controllers 2.8V Step-Down PWM
Switching Controllers 2.9V Step-Down PWM
Switching Controllers 3.0V Step-Down PWM
Switching Controllers 3.0V Step-Up 2.4%
Switching Controllers 3.1V Step-Down PWM
Switching Controllers 3.2V Step-Down PWM
Switching Controllers 3.3 STEP-UP 2.4%
Switching Controllers 3.3V Step-Down PWM
Switching Controllers 3.3V Step-Up 2.0%
Switching Controllers 3.3V Step-Up 2.4%
Switching Controllers 3.4V Step-Down PWM
Switching Controllers 3.5V Step-Down PWM
Switching Controllers 3.5V Step-Up 2.4%
Switching Controllers 3.6V Step-Down PWM
Switching Controllers 300kHz 5.1V stepup sw regPWM/FM shtdwn
Switching Controllers 5.0V Step-Down PWM
Switching Controllers 5.0V Step-Up 2.0%
Switching Controllers 5.0V Step-Up 2.4%
Switching Controllers 5.5V Step-Up 2.4%
Switching Controllers Adj Step-Up 2.0%
Switching Controllers PWM/PFM Switchable Regulator Controller
Switching Controllers Step Down SWR PWM 180kHz 60uA Iq
Switching Controllers Step Down SWR PWM 300kHz 100uA Iq
Switching Controllers STEP UP SWR RFM 100kHz 23.2uA Iq
Switching Controllers STEP-UP SWR 1.2MHZ PWM/PFM
Switching Controllers Step-Up SWR PFM 100kHz 23.2uA Iq
Switching Controllers Step-Up SWR PWM 25.9uA Iq
Switching Controllers Step-Up SWR PWM PFM 25.9uA Iq
Switching Controllers Step-Up SWR PWM/PFM 25.9uA Iq
Switching Controllers STPUP SWR PFM 100KHZ 23.2UA IQ
Switching Controllers SW REG CONTROLLER 600kHz 4V
Switching Controllers SWITCHING REGULATOR
Switching Voltage Regulators 2.5V Step-Up 2.4%
Switching Voltage Regulators 2.7V Step-Up 2.4%
Switching Voltage Regulators 2.8V Step-Up 2.4%
Switching Voltage Regulators 3.0V Step-Up 2.4%
Switching Voltage Regulators 3.3V Step-Up 2.4%
Switching Voltage Regulators 4.0V Step-Up 2.4%
Switching Voltage Regulators 5.0V Step-Up 2.4%
Switching Voltage Regulators STEP SWR 1.2MHZ PWM/PFM
Switching Voltage Regulators Step-Up SWR PWM 18.7uA Iq
Switching Voltage Regulators STEP-UP SWR, PWM 2.7V 18.7uA
Switching Voltage Regulators SWITCHING REGULATOR

<< Prev Next >>