Win Source Part Number: 1250748-S-8366AAABA-
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Output Type: Transistor Driver
Function: Step-Up
Topology: Boost
Frequency - Switching: 1.2MHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: No
Output Phases: 1
Duty Cycle (Max): 90%
Clock Sync: No
Package / Case: SC-74A, SOT-753
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 1.8V ~ 5.5V
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: ABLIC Inc.
Base Product Number: S-8366
IC REG CTRLR BOOST SOT23-5
Boost Regulator Positive Output Step-Up DC-DC Controller IC SOT-23-5
Switching Controllers SWITCHING REGULATOR
| Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1250748-S-8366AAABA-M5T1U2 | S-8366AAABA-M5T1U2 | S-8366AAABA-M5T1U2 | S-8366AAABA-M5T1U2 |
| Product Name | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers | Switching Controllers |
| Configuration / Function | Boost | |||
| Output Voltage Type | Transistor Driver | Fixed; Transistor Driver | ||
| Package Type | SOT23; Other; Tape & Reel (TR) | Other; SC-74A, SOT-753 | ||
| Special Features | Multiple Outputs; Synchronous Rectification | |||
| fsw | 1200 kHz | 1200 kHz | 1200 kHz |