VAST STOCK CO., LIMITED Datasheets for IC Voltage Regulators

IC voltage regulators are three-terminal devices that provide a constant DC output voltage that is independent of the input voltage, output load current, and temperature. IC voltage regulators are used in power supplies that hold their output voltage constant over a wide range of load variations.
IC Voltage Regulators: Learn more

Page: 1 10 20 30 40 50 51 52 53 54 55 56 57 58 59 60 61 62 63 70 80
Product Name Notes
LDO Voltage Regulators COMBO VOLT DET 85UA IQ 400MA IOUT
LDO Voltage Regulators Combo Volt Detct/Reg 85uA Iq 400mA Iout
LDO Voltage Regulators Combo Volt Detec/Reg 85uA Iq 400mA Iout
LDO Voltage Regulators DUAL LINEAR LDO HI 70UA IQ 150MA IOUT
LDO Voltage Regulators DUAL Linear LDO reg Hi70uA Iq 150mA Iout
LDO Voltage Regulators VOLTAGE REGULATOR

<< Prev Next >>