Powell Electronics, Inc. Datasheets for Hookup Wires

Hookup wires are used in low current, low voltage (under 1000 V) applications within enclosed electronic equipment. They are also used in control panels, meters, computers, business machines, and appliances.
Hookup Wires: Learn more

Page: 1 10 11 12 13 14 15 16 17 18 19 20 21
Product Name Notes
44 Wire
55 Wire
6X Wire
CBL FMALE TO WIRE LEAD 4P 4.92'
CBL FMALE TO WIRE LEAD 4P SHLD
CBL FMALE TO WIRE LEAD 5P 1.64'
CBL FMALE TO WIRE LEAD 5P 16.4'
CBL FMALE TO WIRE LEAD 5P SHLD
CBL FMALE TO WIRE LEAD 8P 6.56'
CBL MALE TO WIRE LEAD 3P SHLD 32.8'
Commercial Wire
DISCRETE WIRE TERM
Hook-up Wire
Low Fire Hazard Wire
LUG 1 AWG, 3/8 STUD TIN
LUG 1/0 AWG, 1/2 STUD TIN
LUG 1/0 AWG, 3/8 STUD TIN
LUG 1/0 AWG, 3/8 STUD
LUG 2 AWG, 5/16 STUD
LUG 2/0 AWG, 1/2 STUD TIN
LUG 2/0 AWG, 3/8 STUD TIN
LUG 2/0 AWG, 3/8 STUD
LUG 3/0 AWG, 1/2 STUD TIN
LUG 4 AWG, 3/8 STUD TIN
LUG 4 AWG, 5/16 STUD TIN
LUG 4/0 AWG, 1/2 STUD TIN
LUG 4/0 AWG, 3/8 STUD
LUG 4/0 AWG. 3/8 STUD TIN
LUG 6 AWG, 1/4 STUD
LUG 8 AWG, 3/8 STUD TIN
Multi-color Insulated Alligator Lead S
Multi-color Insulated Mini-Alligator L
STACKABLE PLUG 10 AWG GREEN
STACKABLE PLUG 10AWG BLUE
STACKABLE PLUG 10AWG RED
STACKABLE PLUG 10AWG WHITE
STACKABLE PLUG 10AWG YELLOW
TL,PROD,18AWG,24,BLA CK
TL,PROD,18AWG,24,RED
TL,PROD,CURLY CORD,24, 18AWG
TL,PROD,CURLY CORD,24,18AWG
Wire duct, 25x35mm, 2m length
Wire duct, 25x75mm, 2m length
Wire duct, 35x50mm, 2m length
Wire duct, 35x75mm, 2m length
Wire duct, 50x50mm, 2m length
Wire duct, 75x100mm, 2m length

<< Prev Next >>