Body Features Conductor Material : Tin-Coated Copper Wire & Cable Insulation Material : Modified Radiation Cross-linked ETFE Polymer Wire Color (Base) : Red
Configuration Features Number of Conductors : 1 Number of Strands : 37
Dimensions Conductor Diameter : 2.23 MM [.088 INCH ] Overall Outside Diameter : 2.82 MM [.111 INCH ] Strand Size (AWG) : 28 Wire Diameter : 2.82 MM [.111 INCH ] Wire Size (AWG) : 12
Electrical Characteristics Voltage Rating (V) : 600
Other Wire Source : United States
Product Type Features Cable Style : Primary Product Classification : High Performance - Spec 44, 55 & RCW Product Type : Wire
Usage Conditions Cable Type : Spec 55 Operating Temperature Range (DEGC) : -65 - 150
Body Features
- Conductor Material : Tin-Coated Copper
- Wire & Cable Insulation Material : Modified Radiation Cross-linked ETFE Polymer
- Wire Color (Base) : Red
Configuration Features
- Number of Conductors : 1
- Number of Strands : 37
Dimensions
- Conductor Diameter : 2.23 MM [.088 INCH ]
- Overall Outside Diameter : 2.82 MM [.111 INCH ]
- Strand Size (AWG) : 28
- Wire Diameter : 2.82 MM [.111 INCH ]
- Wire Size (AWG) : 12
Electrical Characteristics
Other
- Wire Source : United States
Product Type Features
- Cable Style : Primary
- Product Classification : High Performance - Spec 44, 55 & RCW
- Product Type : Wire
Usage Conditions
- Cable Type : Spec 55
- Operating Temperature Range (DEGC) : -65 - 150