TE Connectivity Hook Up Wire EG5764-000

Description
Body Features Cable Color : White Conductor Material : Aluminum Wire & Cable Insulation Material : Radiation-Crosslinke d, Modified ETFE Wire Color (Base) : White Dimensions Wire Size (MMSQ) : 33.64 Wire Size (AWG) : 2 Electrical Characteristics Operating Voltage (V) : 600 Usage Conditions Cable Type : Spec 55PC Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]
Request a Quote Datasheet
Description
Body Features Cable Color : White Conductor Material : Aluminum Wire & Cable Insulation Material : Radiation-Crosslinke d, Modified ETFE Wire Color (Base) : White Dimensions Wire Size (MMSQ) : 33.64 Wire Size (AWG) : 2 Electrical Characteristics Operating Voltage (V) : 600 Usage Conditions Cable Type : Spec 55PC Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - EG5764-000 - TE Connectivity
Berwyn, PA, United States
Hook Up Wire
EG5764-000
Hook Up Wire EG5764-000
Body Features Cable Color : White Conductor Material : Aluminum Wire & Cable Insulation Material : Radiation-Crosslinke d, Modified ETFE Wire Color (Base) : White Dimensions Wire Size (MMSQ) : 33.64 Wire Size (AWG) : 2 Electrical Characteristics Operating Voltage (V) : 600 Usage Conditions Cable Type : Spec 55PC Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]

Body Features


  • Cable Color : White
  • Conductor Material : Aluminum
  • Wire & Cable Insulation Material : Radiation-Crosslinked, Modified ETFE
  • Wire Color (Base) : White

Dimensions


  • Wire Size (MMSQ) : 33.64
  • Wire Size (AWG) : 2

Electrical Characteristics


  • Operating Voltage (V) : 600

Usage Conditions


  • Cable Type : Spec 55PC
  • Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]
Buy Now Datasheet
 - EG5764-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
55 Wire

55 Wire

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Hookup Wires Hookup Wires
Product Number EG5764-000 EG5764-000
Product Name Hook Up Wire
Rated Voltage 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 0916133001 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
Wire Conductor Tin-Coated Copper
View Details
Hook Up Wire - 112799-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
Wire Conductor Tin-Coated Copper
View Details
2 suppliers
Hook Up Wire - 0933213002 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
North American 14 AWG
View Details
Hook Up Wire - 2441481 - RS Components, Ltd.
Specs
Nominal Diameter 0.0819 inch (2.08 mm)
International 1.5 mm² (0.0023 in²)
Stranding Type 0.23 mm
View Details