TE Connectivity Hook Up Wire C13659-000

Description
Body Features Conductor Material : Tin-Coated Copper Conductor Stranding : High Strand Count Conductor Wire & Cable Insulation Material : Modified Radiation Cross-linked ETFE Polymer Wire Color (Base) : White Configuration Features Number of Conductors : 1 Dimensions Wire Size (AWG) : 18 Electrical Characteristics Operating Voltage (V) : 600 Operation/Applicatio n Wire Class : Medium Weight Product Type Features Cable Style : Primary Wall Type : Single Wall Usage Conditions Cable Type : Spec 80 Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote Datasheet
Description
Body Features Conductor Material : Tin-Coated Copper Conductor Stranding : High Strand Count Conductor Wire & Cable Insulation Material : Modified Radiation Cross-linked ETFE Polymer Wire Color (Base) : White Configuration Features Number of Conductors : 1 Dimensions Wire Size (AWG) : 18 Electrical Characteristics Operating Voltage (V) : 600 Operation/Applicatio n Wire Class : Medium Weight Product Type Features Cable Style : Primary Wall Type : Single Wall Usage Conditions Cable Type : Spec 80 Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - C13659-000 - TE Connectivity
Berwyn, PA, United States
Hook Up Wire
C13659-000
Hook Up Wire C13659-000
Body Features Conductor Material : Tin-Coated Copper Conductor Stranding : High Strand Count Conductor Wire & Cable Insulation Material : Modified Radiation Cross-linked ETFE Polymer Wire Color (Base) : White Configuration Features Number of Conductors : 1 Dimensions Wire Size (AWG) : 18 Electrical Characteristics Operating Voltage (V) : 600 Operation/Applicatio n Wire Class : Medium Weight Product Type Features Cable Style : Primary Wall Type : Single Wall Usage Conditions Cable Type : Spec 80 Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]

Body Features


  • Conductor Material : Tin-Coated Copper
  • Conductor Stranding : High Strand Count Conductor
  • Wire & Cable Insulation Material : Modified Radiation Cross-linked ETFE Polymer
  • Wire Color (Base) : White

Configuration Features


  • Number of Conductors : 1

Dimensions


  • Wire Size (AWG) : 18

Electrical Characteristics


  • Operating Voltage (V) : 600

Operation/Application


  • Wire Class : Medium Weight

Product Type Features


  • Cable Style : Primary
  • Wall Type : Single Wall

Usage Conditions


  • Cable Type : Spec 80
  • Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Buy Now Datasheet
 - C13659-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
55 Wire

55 Wire

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Hookup Wires Hookup Wires
Product Number C13659-000 C13659-000
Product Name Hook Up Wire
Rated Voltage 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 0933213002 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
North American 14 AWG
View Details
Hook Up Wire - 144585-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Silver-Coated Copper
View Details
2 suppliers
Hook Up Wire - 109454-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
Wire Conductor Tin-Coated Copper
View Details
2 suppliers
Hook Up Wire - 052919-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
Wire Conductor Tin-Coated Copper
View Details
2 suppliers