TE Connectivity Hook Up Wire CB2299-000

Description
Body Features Conductor Material : Silver-Coated Copper Conductor Stranding : High Strand Count Conductor Wire & Cable Insulation Material : Modified Radiation Cross-linked ETFE Polymer Wire Color (Base) : White Configuration Features Number of Conductors : 1 Number of Strands : 42 Dimensions Conductor Diameter Range : .33 MM  [.013 INCH ] Outside Cable Diameter : .74 MM  [.029 INCH ] Strand Size (AWG) : 44 Wire Size (AWG) : 28 Electrical Characteristics Operating Voltage (V) : 600 Operation/Applicatio n Wire Class : Outer Space Product Type Features Cable Style : Primary Wall Type : Single Wall Usage Conditions Cable Type : Spec 80 Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Request a Quote Datasheet
Description
Body Features Conductor Material : Silver-Coated Copper Conductor Stranding : High Strand Count Conductor Wire & Cable Insulation Material : Modified Radiation Cross-linked ETFE Polymer Wire Color (Base) : White Configuration Features Number of Conductors : 1 Number of Strands : 42 Dimensions Conductor Diameter Range : .33 MM  [.013 INCH ] Outside Cable Diameter : .74 MM  [.029 INCH ] Strand Size (AWG) : 44 Wire Size (AWG) : 28 Electrical Characteristics Operating Voltage (V) : 600 Operation/Applicatio n Wire Class : Outer Space Product Type Features Cable Style : Primary Wall Type : Single Wall Usage Conditions Cable Type : Spec 80 Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - CB2299-000 - TE Connectivity
Berwyn, PA, United States
Hook Up Wire
CB2299-000
Hook Up Wire CB2299-000
Body Features Conductor Material : Silver-Coated Copper Conductor Stranding : High Strand Count Conductor Wire & Cable Insulation Material : Modified Radiation Cross-linked ETFE Polymer Wire Color (Base) : White Configuration Features Number of Conductors : 1 Number of Strands : 42 Dimensions Conductor Diameter Range : .33 MM  [.013 INCH ] Outside Cable Diameter : .74 MM  [.029 INCH ] Strand Size (AWG) : 44 Wire Size (AWG) : 28 Electrical Characteristics Operating Voltage (V) : 600 Operation/Applicatio n Wire Class : Outer Space Product Type Features Cable Style : Primary Wall Type : Single Wall Usage Conditions Cable Type : Spec 80 Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]

Body Features


  • Conductor Material : Silver-Coated Copper
  • Conductor Stranding : High Strand Count Conductor
  • Wire & Cable Insulation Material : Modified Radiation Cross-linked ETFE Polymer
  • Wire Color (Base) : White

Configuration Features


  • Number of Conductors : 1
  • Number of Strands : 42

Dimensions


  • Conductor Diameter Range : .33 MM  [.013 INCH ]
  • Outside Cable Diameter : .74 MM  [.029 INCH ]
  • Strand Size (AWG) : 44
  • Wire Size (AWG) : 28

Electrical Characteristics


  • Operating Voltage (V) : 600

Operation/Application


  • Wire Class : Outer Space

Product Type Features


  • Cable Style : Primary
  • Wall Type : Single Wall

Usage Conditions


  • Cable Type : Spec 80
  • Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Buy Now Datasheet
Swedesboro, NJ, United States
55 Wire

55 Wire

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Hookup Wires Hookup Wires
Product Number CB2299-000 CB2299-000
Product Name Hook Up Wire
Rated Voltage 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1716553003 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Silver-Plated High Strength Copper Alloy
View Details
Hook Up Wire - 029265-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
Wire Conductor Tin-Coated Copper
View Details