Mueller Electric Company
Hook-up Wire
BU-3110410-2
Description
STACKABLE PLUG 10AWG RED
Request a Quote
Email Supplier
Description
STACKABLE PLUG 10AWG RED
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Hookup Wires |
|
Product Number
|
BU-3110410-2 |
|
Product Name
|
Hook-up Wire |
Unlock Full Specs
to access all available technical data
Similar Products
E-Z-HOOK, a division of Tektest, Inc.
Rated Voltage
600 volts
Nominal Diameter
0.0470 inch (1.19 mm)
Rated Temperature
105 C (221 F)
View Details
Approvals
MIL-W-16878/19, RoHS
Rated Voltage
3000 volts
Nominal Diameter
0.0910 to 0.3740 inch (2.31 to 9.5 mm)
View Details
Nominal Diameter
0.1457 inch (3.7 mm)
Wire Conductor
Copper
North American
14 AWG
View Details
Rated Voltage
600 volts
Rated Temperature
-65 to 200 C (-85 to 392 F)
Wire Conductor
Silver-Coated High Strength Copper Alloy
View Details
2 suppliers