Mueller Electric Company Hook-up Wire BU-3110410-4

Description
STACKABLE PLUG 10AWG YELLOW
Request a Quote
Description
STACKABLE PLUG 10AWG YELLOW
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - BU-3110410-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
BU-3110410-4
Hook-up Wire BU-3110410-4
STACKABLE PLUG 10AWG YELLOW

STACKABLE PLUG 10AWG YELLOW

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category Hookup Wires
Product Number BU-3110410-4
Product Name Hook-up Wire
Unlock Full Specs
to access all available technical data

Similar Products

20 AWG, PVC Insulated, Coil Cord Wire - SALE-9706 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Wire Insulation Polyvinyl Chloride
North American 20 AWG
View Details
Appliance Wiring Material, UL 1008 & CSA TR-64 - 1470N - BRIM Electronics, Inc.
Specs
Approvals UL 1008 & CSA TR-64
Rated Voltage 300 volts
Nominal Diameter 0.0610 to 0.0980 inch (1.55 to 2.49 mm)
View Details
Hook Up Wire - 1805931 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1102 inch (2.8 mm)
Wire Conductor Copper
North American 20 AWG
View Details