Altech Corp. B35X50T

Description
Wire duct, 35x50mm, 2m length
Request a Quote
Description
Wire duct, 35x50mm, 2m length
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Wire duct, 35x50mm, 2m length

Wire duct, 35x50mm, 2m length

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category Hookup Wires
Product Number B35X50T
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1805952 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1299 inch (3.3 mm)
Wire Conductor Copper
North American 16 AWG
View Details
Micro mini TPE Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 300 volts
Rated Temperature 105 C (221 F)
Wire Insulation TPE
View Details
Rubber Insulated Kinkless Test Lead Wire - 1871 / 1872 / 1873 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-13139: Type WS-16/U-Black---WS-17/U-Red
Rated Voltage 3000 to 10000 volts
Nominal Diameter 0.1370 to 0.2100 inch (3.48 to 5.33 mm)
View Details
Extra Flexible PVC Lead Wire - NEF 16-66544 - Cooner Wire Company
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0870 inch (2.21 mm)
Rated Temperature 105 C (221 F)
View Details