Altech Corp. B75X100T

Description
Wire duct, 75x100mm, 2m length
Request a Quote
Description
Wire duct, 75x100mm, 2m length
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - B75X100T - Powell Electronics, Inc.
Swedesboro, NJ, United States
Wire duct, 75x100mm, 2m length

Wire duct, 75x100mm, 2m length

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category Hookup Wires
Product Number B75X100T
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1805921 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1102 inch (2.8 mm)
Wire Conductor Copper
North American 20 AWG
View Details
FEP Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 1000 volts
Nominal Diameter 0.0470 to 0.1370 inch (1.19 to 3.48 mm)
Rated Temperature 200 C (392 F)
View Details
X-high™ High Temperature Lead Wires, Unshielded - 2104 - BRIM Electronics, Inc.
Specs
Approvals RoHS
Rated Voltage 600 volts
Nominal Diameter 0.1050 to 0.1200 inch (2.67 to 3.05 mm)
View Details
Miniature Electrode Wire - CW 5263-36 - Cooner Wire Company
Specs
Nominal Diameter 0.0071 inch (0.1803 mm)
Wire Conductor Pure Gold
North American 36 AWG
View Details