TE Connectivity Hook Up Wire CF0995-000

Description
Body Features Conductor Material : Tin-Plated Copper Wire & Cable Insulation Material : Radiation-Crosslinke d, Modified Fluoropolymer Wire Color (Base) : Yellow Configuration Features Number of Conductors : 1 Number of Strands : 19 Dimensions Cable Insulation Thickness (INCH) : .013 Conductor Diameter Range : 1.19 MM  [.047 INCH ] Outside Cable Diameter : 1.84 - 1.94 MM  [.073 - .077 INCH ] Strand Size (AWG) : 30 Weight (Nominal) (KGKM) : 11.3 Wire Size (MMSQ) : .82 Wire Size (AWG) : 18 Electrical Characteristics Operating Voltage (V) : 600 Resistance Rating Conditions (Max) : 6.4 ω/1000 ft @ 68°F Product Type Features Cable Style : Stranded, Jacketed Usage Conditions Cable Type : Spec 63 Operating Temperature Range (DEGC) : -65 - 150
Request a Quote
Description
Body Features Conductor Material : Tin-Plated Copper Wire & Cable Insulation Material : Radiation-Crosslinke d, Modified Fluoropolymer Wire Color (Base) : Yellow Configuration Features Number of Conductors : 1 Number of Strands : 19 Dimensions Cable Insulation Thickness (INCH) : .013 Conductor Diameter Range : 1.19 MM  [.047 INCH ] Outside Cable Diameter : 1.84 - 1.94 MM  [.073 - .077 INCH ] Strand Size (AWG) : 30 Weight (Nominal) (KGKM) : 11.3 Wire Size (MMSQ) : .82 Wire Size (AWG) : 18 Electrical Characteristics Operating Voltage (V) : 600 Resistance Rating Conditions (Max) : 6.4 ω/1000 ft @ 68°F Product Type Features Cable Style : Stranded, Jacketed Usage Conditions Cable Type : Spec 63 Operating Temperature Range (DEGC) : -65 - 150
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - CF0995-000 - TE Connectivity
Berwyn, PA, United States
Hook Up Wire
CF0995-000
Hook Up Wire CF0995-000
Body Features Conductor Material : Tin-Plated Copper Wire & Cable Insulation Material : Radiation-Crosslinke d, Modified Fluoropolymer Wire Color (Base) : Yellow Configuration Features Number of Conductors : 1 Number of Strands : 19 Dimensions Cable Insulation Thickness (INCH) : .013 Conductor Diameter Range : 1.19 MM  [.047 INCH ] Outside Cable Diameter : 1.84 - 1.94 MM  [.073 - .077 INCH ] Strand Size (AWG) : 30 Weight (Nominal) (KGKM) : 11.3 Wire Size (MMSQ) : .82 Wire Size (AWG) : 18 Electrical Characteristics Operating Voltage (V) : 600 Resistance Rating Conditions (Max) : 6.4 ω/1000 ft @ 68°F Product Type Features Cable Style : Stranded, Jacketed Usage Conditions Cable Type : Spec 63 Operating Temperature Range (DEGC) : -65 - 150

Body Features


  • Conductor Material : Tin-Plated Copper
  • Wire & Cable Insulation Material : Radiation-Crosslinked, Modified Fluoropolymer
  • Wire Color (Base) : Yellow

Configuration Features


  • Number of Conductors : 1
  • Number of Strands : 19

Dimensions


  • Cable Insulation Thickness (INCH) : .013
  • Conductor Diameter Range : 1.19 MM  [.047 INCH ]
  • Outside Cable Diameter : 1.84 - 1.94 MM  [.073 - .077 INCH ]
  • Strand Size (AWG) : 30
  • Weight (Nominal) (KGKM) : 11.3
  • Wire Size (MMSQ) : .82
  • Wire Size (AWG) : 18

Electrical Characteristics


  • Operating Voltage (V) : 600
  • Resistance Rating Conditions (Max) : 6.4 Ω/1000 ft @ 68°F

Product Type Features


  • Cable Style : Stranded, Jacketed

Usage Conditions


  • Cable Type : Spec 63
  • Operating Temperature Range (DEGC) : -65 - 150
Buy Now
 - CF0995-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
6X Wire

6X Wire

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Hookup Wires Hookup Wires
Product Number CF0995-000 CF0995-000
Product Name Hook Up Wire
Rated Voltage 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1316093001 - TE Connectivity
Specs
Rated Voltage 450 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Silver-Coated High Strength Copper Alloy
View Details
Primary Wire - 1258083001 - TE Connectivity
Specs
Rated Temperature -40 to 150 C (-40 to 302 F)
Wire Conductor Bare Copper
International 2.5 mm² (0.0039 in²)
View Details
Primary Wire - 0589223001 - TE Connectivity
Specs
Rated Temperature -55 to 120 C (-67 to 248 F)
Wire Conductor Tin Plated Copper
International 2 mm² (0.0031 in²)
View Details
Hook Up Wire - 1282473001 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -55 to 120 C (-67 to 248 F)
Wire Conductor Tin-Plated Copper
View Details