TE Connectivity Hook Up Wire CQ11673001

Description
Body Features Conductor Material : Tin-Plated Copper Insulation Material : Halogen-Free Polymer Wire Color : Green with Yellow Stripe Configuration Features Number of Conductors : 1 Dimensions Wire Diameter : 1.32 MM  [.0519 INCH ] Wire Size (MMSQ) : .4 Wire Size (AWG) : 22 Electrical Characteristics Voltage Rating (V) : 750/1300 Other Wire Source : United Kingdom Product Type Features Cable Style : Primary Cable Type : Spec 100G Product Classification : Wire - Spec 99 & 100 Product Type : Wire Usage Conditions Operating Temperature Range (DEGC) : -65 - 125
Request a Quote
Description
Body Features Conductor Material : Tin-Plated Copper Insulation Material : Halogen-Free Polymer Wire Color : Green with Yellow Stripe Configuration Features Number of Conductors : 1 Dimensions Wire Diameter : 1.32 MM  [.0519 INCH ] Wire Size (MMSQ) : .4 Wire Size (AWG) : 22 Electrical Characteristics Voltage Rating (V) : 750/1300 Other Wire Source : United Kingdom Product Type Features Cable Style : Primary Cable Type : Spec 100G Product Classification : Wire - Spec 99 & 100 Product Type : Wire Usage Conditions Operating Temperature Range (DEGC) : -65 - 125
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - CQ11673001 - TE Connectivity
Berwyn, PA, United States
Hook Up Wire
CQ11673001
Hook Up Wire CQ11673001
Body Features Conductor Material : Tin-Plated Copper Insulation Material : Halogen-Free Polymer Wire Color : Green with Yellow Stripe Configuration Features Number of Conductors : 1 Dimensions Wire Diameter : 1.32 MM  [.0519 INCH ] Wire Size (MMSQ) : .4 Wire Size (AWG) : 22 Electrical Characteristics Voltage Rating (V) : 750/1300 Other Wire Source : United Kingdom Product Type Features Cable Style : Primary Cable Type : Spec 100G Product Classification : Wire - Spec 99 & 100 Product Type : Wire Usage Conditions Operating Temperature Range (DEGC) : -65 - 125

Body Features


  • Conductor Material : Tin-Plated Copper
  • Insulation Material : Halogen-Free Polymer
  • Wire Color : Green with Yellow Stripe

Configuration Features


  • Number of Conductors : 1

Dimensions


  • Wire Diameter : 1.32 MM  [.0519 INCH ]
  • Wire Size (MMSQ) : .4
  • Wire Size (AWG) : 22

Electrical Characteristics


  • Voltage Rating (V) : 750/1300

Other


  • Wire Source : United Kingdom

Product Type Features


  • Cable Style : Primary
  • Cable Type : Spec 100G
  • Product Classification : Wire - Spec 99 & 100
  • Product Type : Wire

Usage Conditions


  • Operating Temperature Range (DEGC) : -65 - 125
Buy Now
 - CQ11673001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Low Fire Hazard Wire

Low Fire Hazard Wire

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Hookup Wires Hookup Wires
Product Number CQ11673001 CQ11673001
Product Name Hook Up Wire
Rated Voltage 750 volts
Nominal Diameter 0.0519 inch (1.32 mm)
Rated Temperature -65 to 125 C (-85 to 257 F)
Wire Insulation Halogen-Free Polymer
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 031665-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
Wire Conductor Tin-Coated Copper
View Details
Hook Up Wire - 1109313002 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
Wire Insulation Tefzel; Modified Radiation Cross-linked ETFE Polymer
View Details
Primary Wire - 1893373001 - TE Connectivity
Specs
Rated Temperature -40 to 150 C (-40 to 302 F)
Wire Conductor Bare Copper
International 4 mm² (0.0062 in²)
View Details
Hook Up Wire - 043921-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Silver-Coated Copper
View Details
2 suppliers