Mueller Electric Company
Hook-up Wire
BU-L6-250
Description
LUG 6 AWG, 1/4 STUD
Request a Quote
Email Supplier
Description
LUG 6 AWG, 1/4 STUD
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Hookup Wires |
|
Product Number
|
BU-L6-250 |
|
Product Name
|
Hook-up Wire |
Unlock Full Specs
to access all available technical data
Similar Products
E-Z-HOOK, a division of Tektest, Inc.
Rated Voltage
1000 volts
Nominal Diameter
0.1450 inch (3.68 mm)
Rated Temperature
105 C (221 F)
View Details
Approvals
UL Listing Mark; RoHS
Nominal Diameter
0.0290 to 0.0550 inch (0.7366 to 1.4 mm)
Rated Temperature
105 C (221 F)
View Details
Nominal Diameter
0.1024 inch (2.6 mm)
Wire Conductor
Copper
North American
22 AWG
View Details
Rated Voltage
750 volts
Rated Temperature
-55 to 120 C (-67 to 248 F)
View Details