Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
HOOKUP WIRES
MUELLER ELECTRIC COMPANY
BU-3110410-9 -- HOOK-UP WIRE
Mueller Electric Company
Hook-up Wire
BU-3110410-9
Description
STACKABLE PLUG 10AWG WHITE
Powell Electronics, Inc.
Done
Request a Quote
Email Supplier
Description
STACKABLE PLUG 10AWG WHITE
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
BU-3110410-9
Hook-up Wire
BU-3110410-9
STACKABLE PLUG 10AWG WHITE
STACKABLE PLUG 10AWG WHITE
Buy Now
Technical Specifications
Powell Electronics, Inc.
Product Category
Hookup Wires
Product Number
BU-3110410-9
Product Name
Hook-up Wire
Unlock Full Specs
to access all available technical data
Related Documents
Other
Amphenol Products Overview Catalog
Similar Products
E-Z-HOOK, a division of Tektest, Inc.
24 AWG, Teflon Insulated, Wire Spool
9527
Specs
Rated Voltage
600 volts
Nominal Diameter
0.0440 inch (1.12 mm)
Rated Temperature
200 C (392 F)
View Details
BRIM Electronics, Inc.
Brimflyx Ultra-flexible Lead Wire
1250 / 1251
Specs
Approvals
RoHS
Rated Voltage
200 to 1000 volts
Nominal Diameter
0.0150 to 0.1150 inch (0.3810 to 2.92 mm)
View Details
RS Components, Ltd.
Hook Up Wire
1805942
Specs
Nominal Diameter
0.1181 inch (3 mm)
Wire Conductor
Copper
North American
18 AWG
View Details
TE Connectivity
Hook Up Wire
162288-000
Specs
Rated Voltage
600 volts
Rated Temperature
-65 to 135 C (-85 to 275 F)
Wire Conductor
Tin-Coated Copper
View Details