Body Features Conductor Material : Tin-Coated Copper Wire & Cable Insulation Material : Modified Radiation Cross-linked ETFE Polymer Wire Color (Base) : Yellow Wire Color (Stripe) : Green
Configuration Features Number of Conductors : 1 Number of Strands : 7
Dimensions Cable Insulation Thickness : .13 MM [.005 INCH ] Conductor Diameter Range : 4.19 MM [.165 INCH ] Outside Cable Diameter : 4.78 MM [.188 INCH ] Wire Size (AWG) : 8
Electrical Characteristics Operating Voltage (V) : 600
Other Product Source : US
Product Type Features Cable Style : Primary
Usage Conditions Cable Type : Spec 55 Operating Temperature Range : -65 - 150 DEGC [-85 - 302 DEGF ]
Body Features
- Conductor Material : Tin-Coated Copper
- Wire & Cable Insulation Material : Modified Radiation Cross-linked ETFE Polymer
- Wire Color (Base) : Yellow
- Wire Color (Stripe) : Green
Configuration Features
- Number of Conductors : 1
- Number of Strands : 7
Dimensions
- Cable Insulation Thickness : .13 MM [.005 INCH ]
- Conductor Diameter Range : 4.19 MM [.165 INCH ]
- Outside Cable Diameter : 4.78 MM [.188 INCH ]
- Wire Size (AWG) : 8
Electrical Characteristics
- Operating Voltage (V) : 600
Other
Product Type Features
Usage Conditions
- Cable Type : Spec 55
- Operating Temperature Range : -65 - 150 DEGC [-85 - 302 DEGF ]