Mueller Electric Company
Hook-up Wire
BU-L6-313TIN
Description
LUG 8 AWG, 3/8 STUD TIN
Request a Quote
Email Supplier
Description
LUG 8 AWG, 3/8 STUD TIN
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Hookup Wires |
|
Product Number
|
BU-L6-313TIN |
|
Product Name
|
Hook-up Wire |
Unlock Full Specs
to access all available technical data
Similar Products
Nominal Diameter
1.00E-3 inch (0.0254 mm)
Wire Insulation
Teflon
Wire Conductor
316 Stainless Steel
View Details
Nominal Diameter
0.1063 inch (2.7 mm)
Wire Conductor
Copper
International
1 mm² (0.0016 in²)
View Details
Rated Voltage
600 volts
Rated Temperature
-65 to 200 C (-85 to 392 F)
North American
14 AWG
View Details
E-Z-HOOK, a division of Tektest, Inc.
Rated Voltage
1000 volts
Nominal Diameter
0.0700 inch (1.78 mm)
Rated Temperature
105 C (221 F)
View Details