Body Features Conductor Material : Tin-Coated Copper Wire & Cable Insulation Material : Modified Radiation Cross-linked ETFE Polymer Wire Color (Base) : White
Configuration Features Number of Conductors : 1 Number of Strands : 19
Dimensions Conductor Diameter Range : .46 MM [.018 INCH ] Outside Cable Diameter : 1.02 MM [.04 INCH ] Strand Size (AWG) : 38 Wire Size (AWG) : 26
Electrical Characteristics Operating Voltage (V) : 600
Usage Conditions Cable Type : Spec 55 Operating Temperature Range : -65 - 150 DEGC [-85 - 302 DEGF ]
Body Features
- Conductor Material : Tin-Coated Copper
- Wire & Cable Insulation Material : Modified Radiation Cross-linked ETFE Polymer
- Wire Color (Base) : White
Configuration Features
- Number of Conductors : 1
- Number of Strands : 19
Dimensions
- Conductor Diameter Range : .46 MM [.018 INCH ]
- Outside Cable Diameter : 1.02 MM [.04 INCH ]
- Strand Size (AWG) : 38
- Wire Size (AWG) : 26
Electrical Characteristics
- Operating Voltage (V) : 600
Usage Conditions
- Cable Type : Spec 55
- Operating Temperature Range : -65 - 150 DEGC [-85 - 302 DEGF ]