Mueller Electric Company
Hook-up Wire
BU-L2-313
Description
LUG 2 AWG, 5/16 STUD
Request a Quote
Email Supplier
Description
LUG 2 AWG, 5/16 STUD
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Hookup Wires |
|
Product Number
|
BU-L2-313 |
|
Product Name
|
Hook-up Wire |
Unlock Full Specs
to access all available technical data
Similar Products
Rated Voltage
600 volts
Rated Temperature
-65 to 150 C (-85 to 302 F)
Wire Conductor
Tin-Coated Copper
View Details
E-Z-HOOK, a division of Tektest, Inc.
Rated Voltage
1000 volts
Nominal Diameter
0.1450 inch (3.68 mm)
Rated Temperature
105 C (221 F)
View Details
Nominal Diameter
0.0050 inch (0.1270 mm)
Wire Conductor
Pure Silver
North American
36 AWG
View Details
New England Wire Technologies Corporation
Rated Voltage
150 volts
Nominal Diameter
0.0088 to 0.0220 inch (0.2235 to 0.5588 mm)
Rated Temperature
200 C (392 F)
View Details