Mueller Electric Company
Hook-up Wire
BU-4062-C-24-2
Description
TL,PROD,18AWG,24,RED
Request a Quote
Email Supplier
Description
TL,PROD,18AWG,24,RED
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Hookup Wires |
|
Product Number
|
BU-4062-C-24-2 |
|
Product Name
|
Hook-up Wire |
|
North American
|
18 AWG
|
Unlock Full Specs
to access all available technical data
Similar Products
New England Wire Technologies Corporation
Approvals
UL Listing Mark
Rated Voltage
1000 volts
Nominal Diameter
0.0740 to 0.2050 inch (1.88 to 5.21 mm)
View Details
Approvals
MIL-W-16878/1
Rated Voltage
600 volts
Nominal Diameter
0.0280 to 0.0910 inch (0.7112 to 2.31 mm)
View Details
Nominal Diameter
0.1457 inch (3.7 mm)
Wire Conductor
Copper
North American
14 AWG
View Details
Approvals
UL Listing Mark
Rated Voltage
150 volts
Nominal Diameter
0.0130 inch (0.3302 mm)
View Details