TE Connectivity Hook Up Wire CA0127-000

Description
Body Features Conductor Material : Tin-Coated Copper Wire & Cable Insulation Material : Modified Radiation Cross-linked ETFE Polymer Wire Color (Base) : Black Wire Color (Stripe) : Brown Configuration Features Number of Conductors : 1 Number of Strands : 37 Dimensions Cable Insulation Thickness (INCH) : .009 Conductor Diameter : 2.79 MM  [.11 INCH ] Overall Outside Diameter : 3.4 MM  [.134 INCH ] Strand Size (AWG) : 26 Wire Diameter : 3.4 MM  [.134 INCH ] Wire Size (AWG) : 10 Electrical Characteristics Voltage Rating (V) : 600 Other Comment : 1000 ft per spool ± 0 ft Wire Source : United States Product Type Features Cable Style : Primary Product Classification : Cable - High Performance - Spec 44, 55 & RCW Product Type : Wire Usage Conditions Cable Type : Spec 55 Operating Temperature Range (DEGC) : -65 - 150
Request a Quote
Description
Body Features Conductor Material : Tin-Coated Copper Wire & Cable Insulation Material : Modified Radiation Cross-linked ETFE Polymer Wire Color (Base) : Black Wire Color (Stripe) : Brown Configuration Features Number of Conductors : 1 Number of Strands : 37 Dimensions Cable Insulation Thickness (INCH) : .009 Conductor Diameter : 2.79 MM  [.11 INCH ] Overall Outside Diameter : 3.4 MM  [.134 INCH ] Strand Size (AWG) : 26 Wire Diameter : 3.4 MM  [.134 INCH ] Wire Size (AWG) : 10 Electrical Characteristics Voltage Rating (V) : 600 Other Comment : 1000 ft per spool ± 0 ft Wire Source : United States Product Type Features Cable Style : Primary Product Classification : Cable - High Performance - Spec 44, 55 & RCW Product Type : Wire Usage Conditions Cable Type : Spec 55 Operating Temperature Range (DEGC) : -65 - 150
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - CA0127-000 - TE Connectivity
Berwyn, PA, United States
Hook Up Wire
CA0127-000
Hook Up Wire CA0127-000
Body Features Conductor Material : Tin-Coated Copper Wire & Cable Insulation Material : Modified Radiation Cross-linked ETFE Polymer Wire Color (Base) : Black Wire Color (Stripe) : Brown Configuration Features Number of Conductors : 1 Number of Strands : 37 Dimensions Cable Insulation Thickness (INCH) : .009 Conductor Diameter : 2.79 MM  [.11 INCH ] Overall Outside Diameter : 3.4 MM  [.134 INCH ] Strand Size (AWG) : 26 Wire Diameter : 3.4 MM  [.134 INCH ] Wire Size (AWG) : 10 Electrical Characteristics Voltage Rating (V) : 600 Other Comment : 1000 ft per spool ± 0 ft Wire Source : United States Product Type Features Cable Style : Primary Product Classification : Cable - High Performance - Spec 44, 55 & RCW Product Type : Wire Usage Conditions Cable Type : Spec 55 Operating Temperature Range (DEGC) : -65 - 150

Body Features


  • Conductor Material : Tin-Coated Copper
  • Wire & Cable Insulation Material : Modified Radiation Cross-linked ETFE Polymer
  • Wire Color (Base) : Black
  • Wire Color (Stripe) : Brown

Configuration Features


  • Number of Conductors : 1
  • Number of Strands : 37

Dimensions


  • Cable Insulation Thickness (INCH) : .009
  • Conductor Diameter : 2.79 MM  [.11 INCH ]
  • Overall Outside Diameter : 3.4 MM  [.134 INCH ]
  • Strand Size (AWG) : 26
  • Wire Diameter : 3.4 MM  [.134 INCH ]
  • Wire Size (AWG) : 10

Electrical Characteristics


  • Voltage Rating (V) : 600

Other


  • Comment : 1000 ft per spool ± 0 ft
  • Wire Source : United States

Product Type Features


  • Cable Style : Primary
  • Product Classification : Cable - High Performance - Spec 44, 55 & RCW
  • Product Type : Wire

Usage Conditions


  • Cable Type : Spec 55
  • Operating Temperature Range (DEGC) : -65 - 150
Buy Now
 - CA0127-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
55 Wire

55 Wire

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Hookup Wires Hookup Wires
Product Number CA0127-000 CA0127-000
Product Name Hook Up Wire
Rated Voltage 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 108269-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Nickel-Coated Copper
View Details
2 suppliers
Hook Up Wire - 036680-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
North American 10 AWG
View Details
Hook Up Wire - 0680693001 - TE Connectivity
Specs
Rated Voltage 600 volts
Wire Conductor Bare Copper
North American 17 AWG
View Details