Body Features Conductor Material : Solid Tin-Coated Copper Wire & Cable Insulation Material : Radiation-Crosslinke
d, Extruded Polyalkene Wire Color (Base) : Black
Dimensions Wire Size (MMSQ) : .52 Wire Size (AWG) : 20
Electrical Characteristics Operating Voltage (V) : 600
Usage Conditions Cable Type : Spec 44 Operating Temperature Range : -65 - 135 DEGC [-85 - 275 DEGF ]
Body Features
- Conductor Material : Solid Tin-Coated Copper
- Wire & Cable Insulation Material : Radiation-Crosslinked, Extruded Polyalkene
- Wire Color (Base) : Black
Dimensions
- Wire Size (MMSQ) : .52
- Wire Size (AWG) : 20
Electrical Characteristics
- Operating Voltage (V) : 600
Usage Conditions
- Cable Type : Spec 44
- Operating Temperature Range : -65 - 135 DEGC [-85 - 275 DEGF ]