TE Connectivity Hook Up Wire CQ19753001

Description
Body Features Conductor Material : Tin-Plated Copper Conductor Stranding : Standard Insulation Material : Halogen-Free Polymer Wire Color : Green with Yellow Stripe Dimensions Wire Size (MMSQ) : 2.08 Wire Size (AWG) : 14 Electrical Characteristics Voltage Rating (V) : 750/1300 Product Type Features Cable Style : Primary Cable Type : Spec 100G Product Classification : Wire - Spec 99 & 100 Product Type : Wire Wall Type : Dual Usage Conditions Operating Temperature Range (DEGC) : -55 - 125
Request a Quote
Description
Body Features Conductor Material : Tin-Plated Copper Conductor Stranding : Standard Insulation Material : Halogen-Free Polymer Wire Color : Green with Yellow Stripe Dimensions Wire Size (MMSQ) : 2.08 Wire Size (AWG) : 14 Electrical Characteristics Voltage Rating (V) : 750/1300 Product Type Features Cable Style : Primary Cable Type : Spec 100G Product Classification : Wire - Spec 99 & 100 Product Type : Wire Wall Type : Dual Usage Conditions Operating Temperature Range (DEGC) : -55 - 125
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - CQ19753001 - TE Connectivity
Berwyn, PA, United States
Hook Up Wire
CQ19753001
Hook Up Wire CQ19753001
Body Features Conductor Material : Tin-Plated Copper Conductor Stranding : Standard Insulation Material : Halogen-Free Polymer Wire Color : Green with Yellow Stripe Dimensions Wire Size (MMSQ) : 2.08 Wire Size (AWG) : 14 Electrical Characteristics Voltage Rating (V) : 750/1300 Product Type Features Cable Style : Primary Cable Type : Spec 100G Product Classification : Wire - Spec 99 & 100 Product Type : Wire Wall Type : Dual Usage Conditions Operating Temperature Range (DEGC) : -55 - 125

Body Features


  • Conductor Material : Tin-Plated Copper
  • Conductor Stranding : Standard
  • Insulation Material : Halogen-Free Polymer
  • Wire Color : Green with Yellow Stripe

Dimensions


  • Wire Size (MMSQ) : 2.08
  • Wire Size (AWG) : 14

Electrical Characteristics


  • Voltage Rating (V) : 750/1300

Product Type Features


  • Cable Style : Primary
  • Cable Type : Spec 100G
  • Product Classification : Wire - Spec 99 & 100
  • Product Type : Wire
  • Wall Type : Dual

Usage Conditions


  • Operating Temperature Range (DEGC) : -55 - 125
Buy Now
 - CQ19753001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Low Fire Hazard Wire

Low Fire Hazard Wire

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Hookup Wires Hookup Wires
Product Number CQ19753001 CQ19753001
Product Name Hook Up Wire
Rated Voltage 750 volts
Rated Temperature -55 to 125 C (-67 to 257 F)
Wire Insulation Halogen-Free Polymer
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 2441481 - RS Components, Ltd.
Specs
Nominal Diameter 0.0819 inch (2.08 mm)
International 1.5 mm² (0.0023 in²)
Stranding Type 0.23 mm
View Details
Hook Up Wire - 032079-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
Wire Conductor Tin-Coated Copper
View Details
2 suppliers
Hook Up Wire - 1491143004 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Silver-Coated Copper
View Details