Altech Corp. B25X75T/W

Description
Wire duct, 25x75mm, 2m length
Request a Quote
Description
Wire duct, 25x75mm, 2m length
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - B25X75T/W - Powell Electronics, Inc.
Swedesboro, NJ, United States
Wire duct, 25x75mm, 2m length

Wire duct, 25x75mm, 2m length

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category Hookup Wires
Product Number B25X75T/W
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1113143 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals En 2084, en 2267-009, far 25-869
Nominal Diameter 0.0433 inch (1.1 mm)
Wire Insulation Polyamide
View Details
Silicone Rubber Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0410 to 0.0820 inch (1.04 to 2.08 mm)
Rated Temperature 150 C (302 F)
View Details
Brimcrom™ Micro-miniature PTFE Hook-up Wire - 1729 - BRIM Electronics, Inc.
Specs
Approvals RoHS
Rated Voltage 300 volts
Nominal Diameter 0.0086 to 0.0188 inch (0.2184 to 0.4775 mm)
View Details
Miniature Electrode Wire - AS 826-44 - Cooner Wire Company
Specs
Nominal Diameter 0.0020 inch (0.0508 mm)
Wire Conductor Pure Silver
North American 44 AWG
View Details