METZ CONNECT USA Inc. Tb, Wire To Board, 6Pos, 28-12Awg; Pitch Spacing Metz Connect AST1250604

Description
TB, WIRE TO BOARD, 6POS, 28-12AWG; Pitch Spacing:5mm; No. of Positions:6Positions ; Wire Size AWG Min:28AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Push In; Rated Current:15A; Rated Voltage:300V RoHS Compliant: Yes
Datasheet
Description
TB, WIRE TO BOARD, 6POS, 28-12AWG; Pitch Spacing:5mm; No. of Positions:6Positions ; Wire Size AWG Min:28AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Push In; Rated Current:15A; Rated Voltage:300V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tb, Wire To Board, 6Pos, 28-12Awg; Pitch Spacing Metz Connect - 37AC3938 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Board, 6Pos, 28-12Awg; Pitch Spacing Metz Connect
37AC3938
Tb, Wire To Board, 6Pos, 28-12Awg; Pitch Spacing Metz Connect 37AC3938
TB, WIRE TO BOARD, 6POS, 28-12AWG; Pitch Spacing:5mm; No. of Positions:6Positions ; Wire Size AWG Min:28AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Push In; Rated Current:15A; Rated Voltage:300V RoHS Compliant: Yes

TB, WIRE TO BOARD, 6POS, 28-12AWG; Pitch Spacing:5mm; No. of Positions:6Positions; Wire Size AWG Min:28AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Push In; Rated Current:15A; Rated Voltage:300V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 37AC3938
Product Name Tb, Wire To Board, 6Pos, 28-12Awg; Pitch Spacing Metz Connect
North American 28 to 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 29.307 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers
Sensor terminal block - 2000-5410 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
5 suppliers
Pluggable Terminal Blocks - BB-CON-CR4PF-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details