SPRING CLAMP TERMINAL BLOCK, PLU
TERMINAL BLOCK, PLUGGABLE, 2POS, 16AWG; Pitch Spacing:3.81mm; No. of Positions:2Positions
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | 1849-1035-ND | 37AC3695 |
| Product Name | Terminal Blocks - Headers, Plugs and Sockets | Terminal Block, Pluggable, 2Pos, 16Awg; Pitch Spacing Metz Connect |
| Mounting Options | Free Hanging (In-Line) | |
| Termination Options | Screw Clamp; Spring Clamp | |
| Features | Terminal Plug; Mating Flange | |
| Approvals | RoHS Compliant | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |