METZ CONNECT USA Inc. Terminal Block, Pluggable, 4Pos, 14Awg; Pitch Spacing Metz Connect SP99504VBNC

Description
TERMINAL BLOCK, PLUGGABLE, 4POS, 14AWG; Pitch Spacing:5mm; No. of Positions:4Ways; Wire Size (AWG):24AWG to 14AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Clamp; Rated Current:12A; Rated Voltage:300V; Product Range:-; RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, PLUGGABLE, 4POS, 14AWG; Pitch Spacing:5mm; No. of Positions:4Ways; Wire Size (AWG):24AWG to 14AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Clamp; Rated Current:12A; Rated Voltage:300V; Product Range:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Pluggable, 4Pos, 14Awg; Pitch Spacing Metz Connect - 31AC6999 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 4Pos, 14Awg; Pitch Spacing Metz Connect
31AC6999
Terminal Block, Pluggable, 4Pos, 14Awg; Pitch Spacing Metz Connect 31AC6999
TERMINAL BLOCK, PLUGGABLE, 4POS, 14AWG; Pitch Spacing:5mm; No. of Positions:4Ways; Wire Size (AWG):24AWG to 14AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Clamp; Rated Current:12A; Rated Voltage:300V; Product Range:-; RoHS Compliant: Yes

TERMINAL BLOCK, PLUGGABLE, 4POS, 14AWG; Pitch Spacing:5mm; No. of Positions:4Ways; Wire Size (AWG):24AWG to 14AWG; Conductor Area CSA:2.5mm2; Wire Connection Method:Clamp; Rated Current:12A; Rated Voltage:300V; Product Range:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 31AC6999
Product Name Terminal Block, Pluggable, 4Pos, 14Awg; Pitch Spacing Metz Connect
Voltage Rating 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 29.059 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
DB9 DIN-rail Wiring Board - ADAM-3909-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
Through terminal block - 2000-1201 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
6 suppliers
Type 94.02 - PCB socket - 9402 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Mounting Options PCB
Approvals CSA Mark (US, NRTL/C); IMQ-grande, EAC-1, CSA, cRUus, ukca, RINA
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details