AST072 -- SOLDERABLE SPRING CLAMP TERMINAL BLOCKS
METZ CONNECT USA Inc.
Solderable Spring Clamp Terminal Blocks
AST072
Description
Features:
Spring clamp terminal block, solderable, double solder pins
Centerline 2.54 mm, direciton of connection 90°
Color green
Push-button
Description
Features:
Spring clamp terminal block, solderable, double solder pins
Centerline 2.54 mm, direciton of connection 90°
Color green
Push-button
Suppliers
Solderable Spring Clamp Terminal Blocks
AST072
Features:
Spring clamp terminal block, solderable, double solder pins
Centerline 2.54 mm, direciton of connection 90°
Color green
Push-button
Features:
- Spring clamp terminal block, solderable, double solder pins
- Centerline 2.54 mm, direciton of connection 90°
- Color green
- Push-button
Supplier's Site
Technical Specifications
|
Product Category
|
Terminal Blocks |
|
Product Number
|
AST072 |
|
Product Name
|
Solderable Spring Clamp Terminal Blocks |
Unlock Full Specs
to access all available technical data
Similar Products
Approvals
VDE Component Mark; RoHS Compliant
Terminal Block Type
Pluggable Terminal Blocks
View Details
Finder S.p.A. con unico socio
Mounting Options
PCB
Approvals
CSA Mark (US, NRTL/C); EAC-1, CSA, cRUus, ukca
Operating Temperature
-40 to 70 C (-40 to 158 F)
View Details
Mounting Options
Universal Mounting Foot
Operating Temperature
-51 to 27 C (-60 to 80 F)
Body Material
glass-fiber reinforced polyester, EN 60079-0halogen-free, RAL 9005 (black) or RAL 7000/7001 (grey)
View Details
BlockMaster Electronics, Inc.
Features
Terminal Plug
Approvals
UL Recognized Component Mark (US and Canadian); ROHS
Operating Temperature
-40 to 105 C (-40 to 221 F)
View Details