AST188 -- SOLDERABLE SPRING CLAMP TERMINAL BLOCKS
METZ CONNECT USA Inc.
Solderable Spring Clamp Terminal Blocks
AST188
Description
Features:
Centerline 7.62 mm, direciton of connection 60°
Color gray
Push-button, double solder pins
Description
Features:
Centerline 7.62 mm, direciton of connection 60°
Color gray
Push-button, double solder pins
Suppliers
Solderable Spring Clamp Terminal Blocks
AST188
Features:
Centerline 7.62 mm, direciton of connection 60°
Color gray
Push-button, double solder pins
Features:
- Centerline 7.62 mm, direciton of connection 60°
- Color gray
- Push-button, double solder pins
Supplier's Site
Technical Specifications
|
Product Category
|
Terminal Blocks |
|
Product Number
|
AST188 |
|
Product Name
|
Solderable Spring Clamp Terminal Blocks |
Unlock Full Specs
to access all available technical data
Similar Products
Approvals
VDE Component Mark; RoHS Compliant
Terminal Block Type
Pluggable Terminal Blocks
View Details
Finder S.p.A. con unico socio
Approvals
CE Conformity Marks; CSA Mark (US, NRTL/C); CE-2, EAC-1, CSA, cRUus, ukca
Operating Temperature
-20 to 70 C (-4 to 158 F)
View Details
Mounting Options
Universal Mounting Foot
Operating Temperature
-48 to 41 C (-55 to 105 F)
Body Material
Insulation: DuroplastTerminal:4 mm²/16 mm²: copper alloy35 mm²: galvanised steel
View Details
BlockMaster Electronics, Inc.
Features
Terminal Plug
Approvals
UL Recognized Component Mark (US and Canadian); ROHS
Operating Temperature
-40 to 105 C (-40 to 221 F)
View Details