METZ CONNECT USA Inc. Terminal Blocks - Wire to Board AST0250404

Description
TERM BLK 4POS SIDE ENTRY 5MM PCB
Request a Quote Datasheet
Description
TERM BLK 4POS SIDE ENTRY 5MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 1849-1109-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
1849-1109-ND
Terminal Blocks - Wire to Board 1849-1109-ND
TERM BLK 4POS SIDE ENTRY 5MM PCB

TERM BLK 4POS SIDE ENTRY 5MM PCB

Buy Now Datasheet
Tb, Wire To Board, 4Pos, 28-14Awg; Pitch Spacing Metz Connect - 37AC3767 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Board, 4Pos, 28-14Awg; Pitch Spacing Metz Connect
37AC3767
Tb, Wire To Board, 4Pos, 28-14Awg; Pitch Spacing Metz Connect 37AC3767
TB, WIRE TO BOARD, 4POS, 28-14AWG; Pitch Spacing:5mm; No. of Positions:4Positions ; Wire Size AWG Min:28AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2mm²; Wire Connection Method:Clamp; Rated Current:13A; Rated Voltage:300V RoHS Compliant: Yes

TB, WIRE TO BOARD, 4POS, 28-14AWG; Pitch Spacing:5mm; No. of Positions:4Positions; Wire Size AWG Min:28AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2mm²; Wire Connection Method:Clamp; Rated Current:13A; Rated Voltage:300V RoHS Compliant: Yes

Supplier's Site Datasheet
Wire-To-Board Terminal Block, 4, 250 V, 13.5 A, 28 Awg, 14 Awg, 1 Mm Rohs Compliant Metz Connect - 84X9840 - Newark, An Avnet Company
Chicago, IL, United States
Wire-To-Board Terminal Block, 4, 250 V, 13.5 A, 28 Awg, 14 Awg, 1 Mm Rohs Compliant Metz Connect
84X9840
Wire-To-Board Terminal Block, 4, 250 V, 13.5 A, 28 Awg, 14 Awg, 1 Mm Rohs Compliant Metz Connect 84X9840
Wire-To-Board Terminal Block, 4, 250 V, 13.5 A, 28 AWG, 14 AWG, 1 mm RoHS Compliant: Yes

Wire-To-Board Terminal Block, 4, 250 V, 13.5 A, 28 AWG, 14 AWG, 1 mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 1849-1109-ND 37AC3767 84X9840
Product Name Terminal Blocks - Wire to Board Tb, Wire To Board, 4Pos, 28-14Awg; Pitch Spacing Metz Connect Wire-To-Board Terminal Block, 4, 250 V, 13.5 A, 28 Awg, 14 Awg, 1 Mm Rohs Compliant Metz Connect
Mounting Options PCB
Features Lever Actuated
Approvals RoHS Compliant
Operating Temperature -40 to 105 C (-40 to 221 F)
# of Contacts 4
Unlock Full Specs
to access all available technical data

Similar Products

Through terminal block - 2002-1303 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
5 suppliers
Pluggable Terminal Blocks - CIFXX0V1 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Features Terminal Plug
Approvals UL Recognized Component Mark (US and Canadian); ROHS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Pneumatic Block I/O - Adaptor - Subplate - 4781807 - Radwell International
Specs
Terminal Block Type Power Distribution Blocks
View Details