AST186 -- SOLDERABLE SPRING CLAMP TERMINAL BLOCKS
METZ CONNECT USA Inc.
Solderable Spring Clamp Terminal Blocks
AST186
Description
Features:
Spring clamp terminal block, solderable, double solder pins
Centerline 5.08 mm, direciton of connection 60°
Color gray
Push-button, double solder pins
Description
Features:
Spring clamp terminal block, solderable, double solder pins
Centerline 5.08 mm, direciton of connection 60°
Color gray
Push-button, double solder pins
Suppliers
Solderable Spring Clamp Terminal Blocks
AST186
Features:
Spring clamp terminal block, solderable, double solder pins
Centerline 5.08 mm, direciton of connection 60°
Color gray
Push-button, double solder pins
Features:
- Spring clamp terminal block, solderable, double solder pins
- Centerline 5.08 mm, direciton of connection 60°
- Color gray
- Push-button, double solder pins
Supplier's Site
Technical Specifications
|
Product Category
|
Terminal Blocks |
|
Product Number
|
AST186 |
|
Product Name
|
Solderable Spring Clamp Terminal Blocks |
Unlock Full Specs
to access all available technical data
Similar Products
Finder S.p.A. con unico socio
Mounting Options
PCB
Approvals
EAC-1, IMQ-grande, cRUus, ukca
Operating Temperature
-40 to 70 C (-40 to 158 F)
View Details
Mounting Options
Universal Mounting Foot
Operating Temperature
-48 to 49 C (-55 to 120 F)
Body Material
Insulation: duroplast
View Details
BlockMaster Electronics, Inc.
Mounting Options
Panel Mount; Panel Mount
North American
10 to 3 AWG
Voltage Rating
600 volts
View Details