Terminal Blocks PCB Mount & Pluggable
SPRING CLAMP TERMINAL BLOCK, 45
Wire-To-Board Terminal Block, 3, 250 V, 13.5 A, 28 AWG, 14 AWG, 1 mm RoHS Compliant: Yes
| Heilind Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | AST0450304 | 1849-1366-ND | 84X9850 |
| Product Name | Terminal Blocks PCB Mount & Pluggable | Terminal Blocks - Wire to Board | Wire-To-Board Terminal Block, 3, 250 V, 13.5 A, 28 Awg, 14 Awg, 1 Mm Rohs Compliant Metz Connect |
| Mounting Options | PCB | ||
| Features | Lever Actuated | ||
| Approvals | RoHS Compliant | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | ||
| # of Contacts | 3 |