METZ CONNECT USA Inc. THR Compatible Terminal Blocks AST233

Description
Features: Spring clamp terminal block, THR solderable, double solder pins Centerline 3.50 mm, direction of connection 45° Fittable without loss of poles Color black Tape & Reel packaging Push-button
Description
Features: Spring clamp terminal block, THR solderable, double solder pins Centerline 3.50 mm, direction of connection 45° Fittable without loss of poles Color black Tape & Reel packaging Push-button

Suppliers

Company
Product
Description
Supplier Links
THR Compatible Terminal Blocks - AST233 - METZ CONNECT USA Inc.
Tinton Falls, NJ, USA
THR Compatible Terminal Blocks
AST233
THR Compatible Terminal Blocks AST233
Features: Spring clamp terminal block, THR solderable, double solder pins Centerline 3.50 mm, direction of connection 45° Fittable without loss of poles Color black Tape & Reel packaging Push-button

Features:

  • Spring clamp terminal block, THR solderable, double solder pins
  • Centerline 3.50 mm, direction of connection 45°
  • Fittable without loss of poles
  • Color black
  • Tape & Reel packaging
  • Push-button
Supplier's Site

Technical Specifications

  METZ CONNECT USA Inc.
Product Category Terminal Blocks
Product Number AST233
Product Name THR Compatible Terminal Blocks
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Block Interface Modules - ADAM-3978-AE - VAST STOCK CO., LIMITED
Specs
Termination Options Screw Clamp; Screw
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
Type 94.74 - Screw terminal (Plate clamp) socket - 9474 - Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp; Clamp
Approvals CSA Mark (US, NRTL/C); IMQ-grande, EAC-1, CSA, cRUus, ukca
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Terminal block - terminal block - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -48 to 41 C (-55 to 105 F)
Body Material Insulation: DuroplastTerminal:4 mm²/16 mm²: copper alloy35 mm²: galvanised steel
View Details
Pluggable Terminal Blocks - CVFXX0R1 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Features Terminal Plug; Stackable
Approvals UL Recognized Component Mark (US and Canadian); ROHS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details