ASP145 -- PLUGGABLE SPRING CLAMP TERMINAL BLOCKS
METZ CONNECT USA Inc.
Pluggable Spring Clamp Terminal Blocks
ASP145
Description
Features:
Spring clamp terminal block, pluggable
Centerline 5.00 mm, direciton of connection 90°
Fittable without loss of poles
Color black
Description
Features:
Spring clamp terminal block, pluggable
Centerline 5.00 mm, direciton of connection 90°
Fittable without loss of poles
Color black
Suppliers
Pluggable Spring Clamp Terminal Blocks
ASP145
Features:
Spring clamp terminal block, pluggable
Centerline 5.00 mm, direciton of connection 90°
Fittable without loss of poles
Color black
Features:
- Spring clamp terminal block, pluggable
- Centerline 5.00 mm, direciton of connection 90°
- Fittable without loss of poles
- Color black
Supplier's Site
Technical Specifications
|
Product Category
|
Terminal Blocks |
|
Product Number
|
ASP145 |
|
Product Name
|
Pluggable Spring Clamp Terminal Blocks |
Unlock Full Specs
to access all available technical data
Similar Products
Approvals
VDE Component Mark; RoHS Compliant
Terminal Block Type
Pluggable Terminal Blocks
View Details
BlockMaster Electronics, Inc.
North American
10 to 3 AWG
Voltage Rating
600 volts
Current Rating
100 amps
View Details
Mounting Options
35 mm DIN Rail; DIN-35 rail
Termination Options
Push-in CAGE CLAMP ®
Operating Temperature
-60 to 105 C (-76 to 221 F)
View Details
3 suppliers